EN
  • EN
  • DE

DM7405N

Part No DM7405N
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INVERT OPEN COL 6CH 1IN 14DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr ON Semiconductor
Series 7400
Package Tube
Product Status Obsolete
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Features Open Collector
Voltage - Supply 4.75V ~ 5.25V
Current - Output High, Low -, 16mA
Input Logic Level - Low 0.8V
Input Logic Level - High 2V
Max Propagation Delay @ V, Max CL 55ns @ 5V, 15pF
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Supplier Device Package 14-MDIP
Package / Case 14-DIP (0.300", 7.62mm)
Base Product Number DM7405
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 585142-DM7405N
Ultra Librarian 3D Model Ultra Librarian DM7405N CAD Model

Description

The DM7405N is a high-performance hex inverter with open-collector outputs, designed and manufactured by ON Semiconductor, a trusted leader in innovative semiconductor solutions. This integrated circuit is part of the 7400-series of logic ICs and provides users with six independent inverter gates that feature open-collector outputs for maximum flexibility in a wide range of applications.

Key Features

  • Logic Type: Inverter
  • Number of Circuits: 6
  • Output Type: Open Collector
  • Supply Voltage Range: 4.75V to 5.25V
  • Operating Temperature: 0°C to +70°C
  • Package / Case: 14-DIP (0.300", 7.62mm)

Product Advantages

The DM7405N is designed for general-purpose logic applications and is particularly well-suited for interfacing with high-voltage or high-current loads. The open-collector outputs allow for direct connection to other circuit elements or for implementing wired-AND logic configurations. The device operates on a standard 5V power supply, making it compatible with many digital systems.

Applications

This versatile IC can be used in a variety of digital applications including:

  • Logic level conversion
  • Waveform shaping
  • Signal buffering
  • High-voltage/current drive

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The DM7405N is built to rigorous standards, ensuring reliability and performance in demanding environments. With its wide operating temperature range and robust packaging, the DM7405N is a reliable choice for both commercial and industrial applications.

Ordering and Packaging

The DM7405N comes in a 14-pin DIP (Dual In-line Package), making it easy to handle and integrate into various types of electronic assemblies. For ordering information, pricing, and detailed specifications, please visit the ON Semiconductor website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8XQFN
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess