EN
  • EN
  • DE

DM74123N

Part No DM74123N
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description Dual Retriggerable One-Shot with Clear and Complementary Outputs | IC MULTIVIBRATOR MONO DUAL 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input No
Current - Output High, Low 800μA, 16mA
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number 74123
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 252254-DM74123N
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian DM74123N CAD Model

Description

The DM74123N from ON Semiconductor is a high-performance integrated circuit designed for use in a wide range of digital applications. This versatile device is a dual retriggerable monostable multivibrator, which is capable of generating precise time delays or oscillation. In the monostable mode of operation, the time delay is controlled by an external resistor and capacitor, giving designers flexibility in configuring the timing elements.

Key Features

  • Retriggerable Functionality: The DM74123N provides retriggerable/resettable capability for each multivibrator, allowing for the generation of output pulses of variable width.
  • Dual Monostable Multivibrators: The device contains two independent monostable multivibrators, which can be used in various configurations such as one-shot pulse generation or delay timing applications.
  • Adjustable Timing: Timing is precisely controlled by external resistors and capacitors, ensuring that users can tailor the time constants to their specific needs.
  • High Output Current: Capable of sourcing or sinking up to 100 mA, the DM74123N can directly drive indicator lights or relays, and interface with TTL logic families.
  • Standard Logic Levels: Compatible with standard TTL logic levels, this device can be easily integrated into existing digital systems.
  • Wide Operating Voltage: The device operates over a wide voltage range, accommodating various levels of signal inputs and ensuring versatility in different circuit designs.

Applications

The DM74123N is suitable for a variety of applications, including:

  • Timing circuits
  • Pulse shaping
  • Delayed timing
  • Sequential systems
  • Industrial controls

Quality and Reliability

ON Semiconductor is known for their commitment to quality and reliability, and the DM74123N is no exception. This device is manufactured to meet the highest industry standards, ensuring consistent performance and durability for critical applications.

Conclusion

With its robust design and flexible features, the DM74123N from ON Semiconductor is an essential component for designers who require reliable timing solutions. Whether used in simple delay circuits or complex industrial timing systems, this dual monostable multivibrator offers precision and reliability in a compact package.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC PWR PC BASED LBP 28-SSOP
Need more? Email Us
STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us
TE Connectivity
SENSOR HUMID/TEMP 3V 5%
Lowest to $1.3456
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $4.0025
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Lowest to $8.0122
IXYS
SSR RELAY SPST-NO 1A 0-60V
Lowest to $11.1429
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
Lite-On Inc.
Small Profile Package IrDA Data Compliant Low Power 115.2 kbit/s Infrared Transceiver | TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $3.4417
ON Semiconductor
BRIDGE RECT 1PHASE 800V 8A KBU
Lowest to $0.5865

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess