EN
  • EN
  • DE

DM74ALS86N

Part No DM74ALS86N
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE XOR 4CH 2-INP 14DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features XOR (Exclusive OR) IC 4 Channel - 14-MDIP
Manufacturer ON Semiconductor
Series 74ALS
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Through Hole
Package 14-DIP (0.300", 7.62mm)
Case / Package 14-MDIP
Family Name 74ALS86
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 74ALS86, DM74ALS86N-NDR
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917117-DM74ALS86N
Ultra Librarian 3D Model Ultra Librarian DM74ALS86N CAD Model

Description

ON Semiconductor DM74ALS86N Quad 2-Input Exclusive-OR Gate

The DM74ALS86N from ON Semiconductor is a high-performance, fast-switching Quad 2-Input Exclusive-OR (XOR) gate that operates at a voltage range of 4.5V to 5.5V. This integrated circuit is designed to provide the functionality of four individual 2-input XOR gates in a single package, making it an ideal choice for a variety of logic operations in digital circuits where space and power efficiency are of paramount importance.

Constructed with Advanced Low-Power Schottky (ALS) technology, the DM74ALS86N ensures low power consumption while maintaining high switching speeds. This technology combines the low power characteristics of CMOS with the speed and output drive of Schottky TTL, resulting in a device that is both energy-efficient and capable of driving large loads.

The DM74ALS86N comes in a standard 14-pin DIP (Dual In-line Package), which is widely used in the industry and compatible with most breadboards and prototyping boards, making it easy to integrate into both experimental setups and final products. The pin configuration is designed for straightforward implementation, with each XOR gate having its inputs and output clearly labeled for convenient circuit design.

Featuring a typical propagation delay of only 10ns and a power dissipation of 1mW per gate, this XOR gate IC is suitable for high-speed applications that require precise timing and low energy consumption. The DM74ALS86N can be used in a variety of digital applications such as parity generators and checkers, binary adders/subtractors, and control circuitry.

ON Semiconductor's commitment to quality ensures that the DM74ALS86N meets stringent standards for reliability and performance. It is characterized for operation from 0°C to 70°C, making it versatile for use in a wide range of environmental conditions. Whether you're designing a complex digital system or simply need a reliable logic gate for a basic circuit, the DM74ALS86N is a solid choice that combines performance, efficiency, and ease of use.

For detailed specifications, schematics, and application notes, engineers and designers are encouraged to consult the official datasheet provided by ON Semiconductor.

You May Also Be Interested in

Texas Instruments
Military single 4-input, 4.5-V to 5.5-V bipolar NOR gate 14-CFP -55 to 125
Need more? Email Us
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7390
Texas Instruments
Military 4-ch, 2-input, 4.5-V to 5.5-V AND gates with TTL-compatible CMOS inputs 14-CFP -55 to 125
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us
Toshiba Semiconductor and Storage
Inverter, Open Drain, Hex, SOIC-14 Rohs Compliant: Yes
Lowest to $0.1370
Toshiba Semiconductor and Storage
IC Gate Nor Quad 2INP 14-SOL
Lowest to $3.6054
Harris Corporation
AND GATE, HC/UH SERIES / AND Gate IC 4 Channel 14-CDIP
Need more? Email Us
Texas Instruments
IC INVERT OPEN COL 6CH 1-IN 14SO / Inverter IC 6 Channel Open Collector 14-SO
Lowest to $1.0036
NXP / Nexperia
IC GATE NAND SCHMIT 4CH 2IN 14SO / NAND Gate IC 4 Channel Schmitt Trigger 14-SO
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess