EN
  • EN
  • DE

DM74LS175N

Part No DM74LS175N
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description Hex/Quad D Flip-Flops with Clear | IC FF D-TYPE SNGL 4BIT 16DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Master Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 4
Clock Frequency 30MHz
Trigger Type Positive Edge
Current - Output High, Low 400μA, 8mA
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Family Part Number 74LS175
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 252382-DM74LS175N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM74LS175N CAD Model

Description

ON Semiconductor DM74LS175N Quad D-Type Flip-Flop

The DM74LS175N is a high-speed Quad D-Type Flip-Flop designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit features four individual D-type flip-flops with direct clear and set inputs. It is a versatile component commonly used in various applications, including memory storage, data manipulation, and transfer, as well as in systems requiring a controlled output.

The device operates on the Low Power Schottky (LS) technology, which ensures reduced power consumption without compromising on speed. This makes the DM74LS175N an excellent choice for power-sensitive designs. With its standard 16-pin DIP (Dual In-line Package), the flip-flop is easy to integrate into both prototyping breadboards and final product designs.

Each flip-flop has independent clear and set inputs, as well as a common clock input. The outputs can be either in the normal or complemented form, providing flexibility in output configuration. The clear and set inputs are asynchronous, allowing for immediate resetting or setting of the flip-flop independent of the clock signal, a feature that is particularly useful in control and interrupt-driven systems.

The DM74LS175N operates over a wide voltage range and is characterized for operation from 0°C to 70°C, making it suitable for commercial-grade applications. Its fast setup and hold times, along with high noise immunity, ensure reliable performance in fast-paced and noisy environments.

Key features of the DM74LS175N include:

  • Quad D-type flip-flops with single-rail outputs
  • Buffered clock and direct clear and set inputs
  • Low power consumption with LS technology
  • Wide operating voltage range
  • Fast setup and hold times for high-speed operation
  • High noise immunity
  • Commercial temperature range: 0°C to 70°C
  • Standard 16-pin DIP package for ease of use

Whether you're designing a complex digital system or simply need reliable flip-flops for storage or control purposes, the ON Semiconductor DM74LS175N offers a robust and efficient solution that engineers can trust for their digital logic needs.

You May Also Be Interested in

IXYS
Low VCE(sat), High speed IGBT | POWER MOSFET TO-3
Need more? Email Us
Vishay
IRF-3 22 10% ER E2
Lowest to $17.2176
Microchip Technology
IC VOICEPORT ABS 2CH 80LQFP
Lowest to $13.6363
IDT, Integrated Device Technology Inc
IC PWR PC BASED LBP 28-SSOP
Need more? Email Us
ABB Embedded Power
Power Modules: dc-dc Converters; 36 to 75 Vdc Input, 5 Vdc Output; 50 W to 150 W | DC DC CONVERTER 5V 75W
Lowest to $12.5641
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 82W
Need more? Email Us
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $11.3548
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $4.0025
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3098 $52.3920
95+ $1.0747 $102.0965
145+ $1.0411 $150.9595
200+ $1.0075 $201.5000
260+ $0.9739 $253.2140
345+ $0.8732 $301.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess