EN
  • EN
  • DE

DM74LS393MX

Part No DM74LS393MX
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description Not available to order Dl 4-Bit Dec Counter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1175602-DM74LS393MX
Categories Logic - Counters,Dividers
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM74LS393MX CAD Model

Description

ON Semiconductor DM74LS393MX Dual 4-Stage Binary Counter

The DM74LS393MX from ON Semiconductor is a high-performance, dual 4-stage binary counter integrated circuit. This device is part of the 74LS series and is designed to operate with exceptional reliability and speed, making it an ideal choice for a wide range of counting applications in various electronic systems.

Constructed using low-power Schottky technology, the DM74LS393MX offers a significant advantage in power consumption, which is crucial for battery-operated and energy-efficient devices. Each counter features a fully independent clock circuit, allowing the two counters to operate completely separately from one another. This flexibility makes it possible to use the counters in various configurations, such as divide-by-n counters, frequency dividers, or in applications requiring two unrelated counting operations.

The binary counters are edge-triggered and count on the positive-going transition of the clock inputs. This precise triggering ensures accurate counting and timing operations. The clear function is asynchronous, meaning that it can reset the counter to zero at any time, regardless of the clock input, providing a convenient method for resetting the system during operation or initialization.

The DM74LS393MX is provided in a compact SOIC-14 package, which is suitable for surface-mount technology (SMT) and helps to conserve space on printed circuit boards (PCBs). This packaging, combined with the device's low power requirements and high-speed operation, makes it an excellent choice for portable electronics, digital systems, and instrumentation applications.

ON Semiconductor's commitment to quality ensures that the DM74LS393MX meets the stringent requirements for industrial and commercial use. The device is characterized for operation from 0°C to 70°C, providing a reliable performance across a wide range of environmental conditions.

In summary, the DM74LS393MX dual 4-stage binary counter from ON Semiconductor is a versatile and efficient component for designers who require a dependable and low-power solution for their counting and timing needs in electronic circuits.

You May Also Be Interested in

Harris Corporation
IC DECADE COUNTER 5-BIT 16CDIP / Counter IC Counter, Decade 1 Element 5 Bit Positive, Negative 16-CDIP
Lowest to $82.2510
Texas Instruments
BINARY COUNTER, HC/UH SERIES, SY
Need more? Email Us
Rochester Electronics
COUNTER / Counter IC Element Bit
Need more? Email Us
Renesas Electronics America
Counter IC Element Bit
Need more? Email Us
National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 16CDIP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP
Lowest to $17.2049
National Semiconductor (TI)
DECADE COUNTER / Counter IC Element Bit
Need more? Email Us
LSI Computer Systems
IC BINARY COUNTER 32BIT 14TSSOP
Lowest to $5.9500
Rochester Electronics
DUAL MARKED (M38510/01309BEA) / Counter IC Element Bit
Need more? Email Us
Rochester Electronics
Counter IC Element Bit
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess