EN
  • EN
  • DE

DM74S09N

Part No DM74S09N
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description Quad 2-Input AND Gates with Open-Collector Outputs | IC GATE AND 4CH 2-INP 14DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type AND Gate
Number of Inputs 2
Features Open Collector
Supply Voltage (V) 4.75V ~ 5.25V
Current - Output High, Low -, 20mA
Logic Level - Low 0.8V
Logic Level - High 2V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Supplier Device Package 14-PDIP
Manufacturer Package 14-DIP
Family Part Number 74S09
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 252436-DM74S09N
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DM74S09N CAD Model

Description

Product Overview: DM74S09N by ON Semiconductor

The DM74S09N is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This IC is part of the 74S logic family, known for its fast switching speeds and reliable operation in a wide range of electronic applications.

Key Features

  • Logic Type: Quad 2-Input AND Gates with Open-Collector Outputs
  • Operating Voltage Range: Typically 5V, which is standard for TTL devices
  • High-Speed Performance: Provides fast switching capabilities, with propagation delay times significantly lower than those of standard TTL circuits
  • Output Drive Capability: Can sink up to 30 mA, making it suitable for driving loads such as LED indicators or relays
  • Package: Housed in a 14-pin plastic DIP (Dual In-line Package), offering ease of integration into a variety of circuit boards
  • Temperature Range: Operates within a temperature range of 0°C to 70°C, ensuring stability across various environmental conditions
  • RoHS Compliant: Manufactured with environmentally friendly materials, meeting RoHS directives for hazardous substance control

Applications

The DM74S09N is versatile and can be used in a multitude of electronic circuits. Its high-speed and open-collector output features make it particularly suitable for interfacing with high-impedance circuits, wired-AND configurations, and driving inductive loads. Common applications include:

  • Industrial control systems
  • Logic level shifting
  • Peripheral drivers
  • Instrumentation
  • Motor control circuits

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The DM74S09N undergoes rigorous testing and quality assurance processes to ensure it meets the stringent requirements of the electronics industry. Its performance and durability make it a reliable choice for both commercial and industrial applications.

Conclusion

In summary, the DM74S09N from ON Semiconductor is an essential component for designers who require a fast, reliable, and energy-efficient quad 2-input AND gate with open-collector outputs. Its compatibility with TTL logic levels and ability to drive heavier loads make it a flexible solution for a wide array of electronic designs.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC PWR PC BASED LBP 28-SSOP
Need more? Email Us
Omron
Need more? Email Us
Omron
Lowest to $1.0478
ABB Embedded Power
DC DC CONVERTER 1.8V 36W
Lowest to $14.7390
Lattice Semiconductor Corporation
IC FPGA 67 I/O 84QFN
Lowest to $4.4029
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Lowest to $8.0122
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Need more? Email Us
IXYS
Low VCE(sat), High speed IGBT | POWER MOSFET TO-3
Need more? Email Us
Infineon Technologies
INTELLIGENT PWR SW 1CH 8SOIC
Lowest to $64.5113

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess