EN
  • EN
  • DE

DMBR20200CTP/ON

Part No DMBR20200CTP/ON
Manufacturer ON Semiconductor
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1076507-DMBR20200CTP/ON
Categories OEM Parts(C-E)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DMBR20200CTP/ON CAD Model

Description

Introducing the DMBR20200CTP/ON Power Rectifier

The DMBR20200CTP/ON is a state-of-the-art power rectifier module designed by ON Semiconductor, a leader in energy-efficient innovations. This robust module is specifically engineered to cater to high-efficiency power conversion and management applications. With its advanced features and superior performance, the DMBR20200CTP/ON is an ideal choice for a wide range of electronic devices and systems.

Key Features

  • High Voltage Capability: The DMBR20200CTP/ON is capable of withstanding up to 200V, making it suitable for high-voltage applications.
  • High Current Rating: With a 20A current rating, this power rectifier can handle significant power requirements, ensuring reliable performance even under heavy loads.
  • Low Forward Voltage Drop: The module exhibits a low forward voltage drop, which enhances overall efficiency by minimizing power losses during operation.
  • Low Reverse Leakage Current: It boasts a low reverse leakage current, which contributes to reduced power consumption and improved energy savings.
  • Thermal and Mechanical Performance: The device is encapsulated in a highly thermal-resistant package, which ensures excellent heat dissipation and mechanical robustness.
  • Isolation: The DMBR20200CTP/ON provides a high level of isolation from the mounting substrate, enhancing its safety and suitability for various applications.

Applications

The versatility of the DMBR20200CTP/ON makes it an excellent choice for a multitude of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction circuits (PFC)
  • DC-DC converters
  • Free-wheeling diodes in converter and motor control circuits
  • Automotive environments requiring robust performance

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the DMBR20200CTP/ON is no exception. It is manufactured to meet the highest industry standards, ensuring reliability and longevity in even the most demanding situations. The device's construction is lead-free and RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability.

Whether you're designing power supplies, working on automotive electronics, or developing energy-efficient solutions, the DMBR20200CTP/ON from ON Semiconductor is a component that promises to deliver performance, efficiency, and reliability.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess