EN
  • EN
  • DE

DSA015-TB

Part No DSA015-TB
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 254330-DSA015-TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DSA015-TB CAD Model

Description

The DSA015-TB is a cutting-edge product from ON Semiconductor, renowned for its high-performance and reliability in various applications. This particular device is designed to cater to the needs of modern electronic circuits, providing efficient power management and signal integrity.

Key Features

  • High Efficiency: The DSA015-TB is engineered to maximize energy efficiency, which is crucial for battery-powered devices and helps to reduce heat generation in high-power systems.
  • Compact Design: With its small footprint, this product is ideal for space-constrained applications, allowing designers to minimize PCB size without compromising on performance.
  • Robust Power Handling: Capable of handling significant power levels, the DSA015-TB is suitable for a wide range of industrial and commercial applications.
  • Advanced Protection Features: The device includes multiple protection features such as overcurrent, overvoltage, and thermal shutdown to ensure the longevity and safety of the electronic components it serves.

Applications

The versatility of the DSA015-TB makes it an excellent choice for a variety of applications, including:

  • Power supply modules
  • DC-DC converters
  • Automotive electronics
  • Portable and wearable devices
  • Industrial control systems

Technical Specifications

The DSA015-TB boasts an array of technical specifications that highlight its performance capabilities:

  • Input Voltage Range: Specified for optimal operation across a range of voltages.
  • Output Current: Capable of delivering a continuous current to meet the demands of various loads.
  • Switching Frequency: Features a high switching frequency that contributes to a smaller overall solution size and faster response times.
  • Operating Temperature Range: Designed to perform reliably in a broad range of temperature conditions, ensuring stability across different environments.

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the DSA015-TB is no exception. It is manufactured using industry-leading processes and subjected to rigorous testing to ensure it meets the highest standards of quality and reliability that customers expect from ON Semiconductor.

You May Also Be Interested in

Shindengen
General Purpose Rectifiers(600V 1.2A) / Diode 600V 1.2A Automotive 2-Pin Case 1F
Lowest to $8.9951
NEC
Need more? Email Us
Texas Instruments
Need more? Email Us
Intel
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Shindengen
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Amd
16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Operation Flash Memory
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess