EN
  • EN
  • DE

DSM10C-TR

Part No DSM10C-TR
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 254417-DSM10C-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DSM10C-TR CAD Model

Description

ON Semiconductor DSM10C-TR: A High-Performance Schottky Barrier Rectifier

The DSM10C-TR from ON Semiconductor is a robust and efficient Schottky barrier rectifier designed for high-frequency power supply applications. This component is a preferred choice for engineers looking to achieve a low forward voltage drop while maintaining a high current capability, which is essential for minimizing losses in power conversion processes.

Key Features

  • High Current Capacity: With its impressive forward continuous current of 1 A, the DSM10C-TR is capable of handling significant current loads, making it suitable for a wide range of power applications.
  • Low Forward Voltage Drop: The device ensures a low forward voltage drop, typically around 0.38 V at 1 A, which contributes to higher efficiency in power circuits by reducing power losses.
  • High Surge Capability: The DSM10C-TR is designed to withstand high surge currents, thereby offering better reliability and longevity in applications prone to surge events.
  • Compact Package: Encased in an SOD-123 package, this rectifier is not only robust but also compact, saving valuable board space in densely packed electronic circuits.
  • RoHS Compliant: Adherence to RoHS standards ensures that the DSM10C-TR is free from hazardous substances, making it an environmentally friendly choice for electronic designs.

Applications

The DSM10C-TR is ideal for a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Polarity protection applications
  • Low voltage, high frequency inverters

Technical Specifications

Some of the main technical specifications of the DSM10C-TR include a maximum repetitive reverse voltage of 40 V, an operating junction temperature range from -55°C to +125°C, and a storage temperature range from -55°C to +150°C. Its fast switching capability and thermal performance make it a reliable choice for modern electronic applications.

Conclusion

In conclusion, the DSM10C-TR Schottky barrier rectifier by ON Semiconductor is a high-efficiency, space-saving, and environmentally friendly component that meets the demands of various high-frequency power applications. Its superior electrical characteristics and compact design make it a valuable addition to any power management system.

You May Also Be Interested in

Shindengen
Lowest to $8.3160
NEC
Need more? Email Us
Intel
Lowest to $10.8258
NEC
Lowest to $11.4253
Shindengen
SCHOTTKY RECTIFIERS / Diode Schottky 30V 3A 2-Pin Case 1F
Lowest to $0.1513
Intel
Lowest to $1.5165
Shindengen
700V 0.8A / Diode Switching 700V 0.8A 2-Pin Case 1F T/R
Lowest to $2.4359
Diodes Incorporated
Lowest to $0.1143
STMicroelectronics
Lowest to $103.5561

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess