EN
  • EN
  • DE

DTA143TM3T5G

Part No DTA143TM3T5G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS PNP 260MW SOT723
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP - Pre-Biased
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 4.7k
Typical Gain (hFE) (Min) 160 @ 5mA, 10V
Max Vce (sat) 250mV @ 1mA, 10mA
Collector Cut-off Current(Max) 500nA
Maximum Power Dissipation 260mW
Mounting SMD (SMT)
Case / Package SOT-723
Win Source Part Number 100510-DTA143TM3T5G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DTA143TM3T5G CAD Model

Description

ON Semiconductor's DTA143TM3T5G PNP Transistor

The DTA143TM3T5G is a high-quality PNP bipolar junction transistor (BJT) developed by ON Semiconductor, a leader in energy-efficient innovations. This transistor is designed to offer a compact, efficient, and reliable solution for various electronic applications, including switching and amplification in consumer, automotive, and industrial electronics.

Key Features

  • Pre-Biased Configuration: The DTA143TM3T5G comes with a built-in biasing resistor network that simplifies circuit design and reduces component count, making it an ideal choice for space-constrained applications.
  • Low V<sub>CE(sat): This transistor offers low collector-emitter saturation voltage, which enhances efficiency by minimizing power loss during operation.
  • High Current Gain: With a high current gain (h<sub>FE), this device ensures effective amplification of the input signal, making it suitable for various amplification tasks.
  • Surface-Mount Package: The DTA143TM3T5G is available in a small surface-mount package (SOT-23), which is perfect for automated assembly processes and helps save board space.
  • RoHS Compliant: Adhering to environmental standards, this product is RoHS compliant, making it an eco-friendly choice for manufacturers concerned with reducing hazardous substances in electronic components.

Applications

  • Power Management Circuits
  • DC-DC Converters
  • Battery-Powered Devices
  • Signal Processing
  • Motor Controllers
  • Consumer Electronics
  • Automotive Modules

The DTA143TM3T5G transistor is a testament to ON Semiconductor's commitment to providing high-performance components that meet the demands of modern electronic systems. Its integration of a pre-biased network and low saturation voltage characteristics make it a highly efficient choice for designers looking to optimize their circuit designs. Whether deployed in power management, signal processing, or as a switch within various electronic devices, the DTA143TM3T5G offers a reliable and effective solution for a wide range of applications.

With ON Semiconductor's reputation for quality and durability, the DTA143TM3T5G is a solid choice for electronics professionals seeking components that deliver consistent performance and long-term reliability.

You May Also Be Interested in

Rohm Semiconductor
TRANS PREBIAS NPN 0.1A SST3
Lowest to $0.0874
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $2.9105
Infineon Technologies
BCR 192 E6327 Infineon Technologies Digital Transistors PNP Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $0.7277
Infineon Technologies
BCR 533 E6327 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 133W H6327 Infineon Technologies Digital Transistors AF DIGITAL TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 583 E6327 Infineon Technologies Digital Transistors PNP Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 116 E6327 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 573 E6327 Infineon Technologies Digital Transistors PNP Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess