The DTA144WM3T5G is a high-quality PNP transistor manufactured by ON Semiconductor, a leader in energy-efficient innovations. This transistor is part of ON Semiconductor's extensive range of bipolar junction transistors, designed to meet the needs of various electronic applications that require switching and amplification functionalities.
Key Features
- Pre-Biased Configuration: The DTA144WM3T5G comes with a built-in biasing resistor, simplifying circuit design by reducing component count and saving board space.
- Surface-Mount Package: Enclosed in a compact SOT-323 package, this transistor is ideal for space-constrained applications, allowing for high-density PCB layouts.
- Energy Efficiency: With its low power consumption, the DTA144WM3T5G contributes to energy-saving designs, making it suitable for battery-powered devices and portable electronics.
- High Current Gain: The device offers excellent current gain characteristics, ensuring reliable operation even in low current regions.
- RoHS Compliant: Adhering to environmental standards, the DTA144WM3T5G is RoHS compliant, minimizing the ecological impact by avoiding the use of hazardous substances.
Applications
The versatility of the DTA144WM3T5G allows it to be used in a wide array of applications, including but not limited to:
- Power management circuits
- Signal processing
- DC-DC converters
- Motor control circuits
- Consumer electronics
- Telecommunication devices
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (VCEO)
-50V
Collector Current (IC)
-30mA
Power Dissipation (PD)
150mW
Operating Temperature Range
-55°C to +150°C
In conclusion, the ON Semiconductor DTA144WM3T5G PNP transistor is a powerful and efficient solution for designers looking to enhance their electronic designs with a reliable and compact component. Its pre-biased configuration and energy-saving features make it an excellent choice for a multitude of modern applications.