EN
  • EN
  • DE

ECH8304

Part No ECH8304
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description ECH8304
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+Rohs
Reference case ECH8
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 745507-ECH8304
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ECH8304 CAD Model

Description

ON Semiconductor ECH8304 - P-Channel Power MOSFET

The ECH8304 is a high-performance P-Channel Power MOSFET brought to you by ON Semiconductor, a trusted leader in innovative energy-efficient power and signal management solutions. Designed for optimal power regulation in a wide range of electronic applications, the ECH8304 offers a compact and efficient solution for switching and amplification needs.

Key Features

  • Low On-Resistance: The ECH8304 is engineered to provide extremely low on-resistance (R<sub>DS(on)), which significantly reduces power loss and ensures higher efficiency in power conversion and management circuits.
  • High Switching Speed: This P-Channel MOSFET is capable of fast switching speeds, which is essential for reducing switching losses and improving performance in high-frequency applications.
  • Gate Charge: The device features an optimized gate charge that enhances the overall efficiency by minimizing the power required to drive the gate, thus reducing the total power consumption.
  • Voltage Rating: With a drain-source voltage (V<sub>DSS) rating of -30V, the ECH8304 can handle moderate voltage applications with ease, making it suitable for a broad range of electronic circuits.
  • Thermal Performance: The MOSFET is designed with superior thermal characteristics, ensuring reliable operation even under high-temperature conditions.
  • Package: Available in a compact TSOP-6 package, the ECH8304 saves valuable board space while still providing excellent thermal and electrical performance.

Applications

The ECH8304 from ON Semiconductor is versatile and can be used in various applications, including:

  • Power management for portable devices
  • DC/DC converters
  • Load switches
  • Battery management systems
  • Motor control circuits

With its robust design and superior performance characteristics, the ECH8304 is an ideal choice for designers looking to enhance the efficiency and reliability of their power management systems. ON Semiconductor's commitment to quality ensures that the ECH8304 will deliver consistent performance for a variety of electronic applications.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess