The ECH8420-TL-H is a high-performance P-Channel Power MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This robust semiconductor device is tailored for AC/DC power conversion and switching applications, offering designers a compact, efficient, and reliable solution for their circuit designs.
Key Features:
- Low On-Resistance: The ECH8420-TL-H boasts an exceptionally low on-resistance, resulting in reduced power loss and improved energy efficiency in applications.
- High-Speed Switching: Engineered for fast switching performance, this MOSFET is well-suited for high-frequency power conversion systems.
- Small Package: Housed in a compact TSMT6 package, the ECH8420-TL-H is ideal for space-constrained applications.
- High Power Dissipation: With a high power dissipation capability, this MOSFET can handle significant power levels, making it suitable for robust applications.
- Gate Charge Optimized: The device is designed with an optimized gate charge to improve the overall efficiency of the power management system.
Applications:
The ECH8420-TL-H is a versatile component that can be used in a variety of applications, including:
- Power Supply Circuits
- DC/DC Converters
- Load Switches
- Battery Management Systems
- Motor Drive Controllers
Specifications:
Parameter
Value
Drain-Source Voltage (V<sub>DS)
-30 V
Continuous Drain Current (I<sub>D)
-6 A
Power Dissipation (P<sub>D)
1.5 W
Operating Temperature Range
-55°C to +150°C
With its combination of low on-resistance, high-speed switching, and efficient power management, the ECH8420-TL-H from ON Semiconductor is an excellent choice for engineers looking to optimize their power conversion and management systems.