EN
  • EN
  • DE

ECH8602M-TL-H

Part No ECH8602M-TL-H
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 30V 6A ECH8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 6A
Maximum Rds On at Id,Vgs 30 mOhm @ 3A, 4.5V
Max Gate Charge 7.5nC @ 4.5V
Maximum Power Dissipation 1.5W
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-ECH
Win Source Part Number 080869-ECH8602M-TL-H
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ECH8602M-TL-H CAD Model

Description

The ECH8602M-TL-H is a state-of-the-art power MOSFET brought to you by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is designed to meet the stringent requirements of modern electronic circuits, providing efficient power management and signal conditioning in a compact package.

Key Features

  • Low On-Resistance: The ECH8602M-TL-H boasts an extremely low on-resistance, which translates to reduced power loss and improved efficiency in operation. This feature is particularly important in applications where power conservation is critical.
  • High-Speed Switching: Engineered for high-speed switching applications, this MOSFET can handle rapid transitions, making it ideal for high-frequency power supplies and converters.
  • Compact Design: The device comes in a small flat lead HALT package, which is perfect for space-constrained applications. Its compact form factor allows for high-density board designs without compromising performance.
  • Robust Thermal Performance: With an excellent thermal design, the ECH8602M-TL-H ensures reliable operation even under high temperature conditions, maintaining its performance over a wide range of ambient temperatures.

Applications

The ECH8602M-TL-H is versatile and can be used in a multitude of applications, including:

  • DC/DC converters
  • Power management circuits
  • Motor drives
  • Computing and server applications
  • Telecommunication equipment

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the ECH8602M-TL-H is no exception. It is manufactured in state-of-the-art facilities, ensuring that each device meets rigorous performance criteria. Customers can trust this product for long-term reliability and consistent operation, which is essential for mission-critical systems and commercial products alike.

Environmental Compliance

In line with ON Semiconductor's commitment to environmental stewardship, the ECH8602M-TL-H complies with various international environmental standards. This product is lead-free, halogen-free, and RoHS compliant, minimizing the ecological footprint and making it suitable for use in eco-friendly devices.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5149 $59.2135
275+ $0.4225 $116.1875
425+ $0.4093 $173.9525
585+ $0.3962 $231.7770
755+ $0.3829 $289.0895
1,010+ $0.3433 $346.7330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,200 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess