The ECH8622R-TL-E is a high-performance, P-Channel MOSFET brought to you by ON Semiconductor, a leading supplier in the semiconductor industry. This product is designed to meet the needs of a wide range of applications, offering a combination of low on-resistance and high switching speed.
Key Features
- Low On-Resistance: The ECH8622R-TL-E boasts an extremely low on-resistance, which results in reduced power loss and improved energy efficiency in applications.
- High-Speed Switching: This MOSFET is capable of high-speed switching, making it suitable for high-frequency power switching applications.
- Low Threshold Voltage: The device features a low threshold voltage, ensuring it can be driven at lower gate voltages, which is beneficial for battery-operated devices.
- Compact Design: Housed in a small surface-mount package, the ECH8622R-TL-E is ideal for space-constrained applications.
- RoHS Compliant: This product complies with the RoHS directive, making it environmentally friendly and suitable for use in a variety of markets.
Applications
The versatility of the ECH8622R-TL-E allows it to be utilized in various applications, including but not limited to:
- Power Management Circuits
- Load Switches
- Battery Powered Devices
- DC/DC Converters
- Motor Drives
Quality and Reliability
ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The ECH8622R-TL-E is subjected to rigorous testing and quality control procedures, ensuring that it meets the stringent requirements of the electronics industry.
Technical Specifications
Parameter
Value
V<sub>DS
-20V
V<sub>GS
±8V
I<sub>D
-6A
R<sub>DS(on)
28 mΩ
Package
PW-Mini
With its robust design and superior performance, the ECH8622R-TL-E from ON Semiconductor is an excellent choice for designers looking for a reliable P-Channel MOSFET for their next project.