The ECH8652-S-TL-H is a high-performance, P-Channel Power MOSFET brought to you by ON Semiconductor, a leading supplier in the semiconductor industry. This product is designed to offer efficient power management and is suitable for a wide range of applications, including but not limited to power supply circuits, motor drives, and other power-intensive functions.
Key Features
- Low On-Resistance: The device features a low on-resistance, which reduces conduction losses and improves overall efficiency, making it an ideal choice for applications where power efficiency is critical.
- High-Speed Switching: ECH8652-S-TL-H is capable of high-speed switching, which enhances performance in circuits that require fast switching times, such as DC/DC converters and power regulators.
- Gate Charge: This MOSFET is designed with a low gate charge, which minimizes the power required to switch the device on and off, further enhancing its efficiency.
- Thermal Performance: The product is encapsulated in a small, leadless package that offers excellent thermal performance, ensuring reliability even under high temperature operating conditions.
Applications
- DC/DC Converters
- Power Management Functions
- Load Switches
- Battery Management Systems
- Motor Drives
Product Specifications
Parameter
Value
Polarity
P-Channel
Drain-Source Voltage (V<sub>DS)
-30V
Continuous Drain Current (I<sub>D)
-6A
Power Dissipation (P<sub>D)
1.25W
Operating Temperature Range
-55°C to +150°C
With its combination of low on-resistance, high-speed switching, and low gate charge, the ECH8652-S-TL-H from ON Semiconductor is a robust and efficient solution for designers looking to optimize their power management systems. Its compact package and superior thermal characteristics also make it a reliable choice for space-constrained applications that require high thermal endurance.