EN
  • EN
  • DE

DMN2004VK-7-F

Part No DMN2004VK-7-F
Manufacturer Diodes Incorporated
Catalog FETs - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Arrays
Manufacturer Diodes Incorporated
Win Source Part Number 252611-DMN2004VK-7-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMN2004VK-7-F CAD Model

Description

Diodes Incorporated DMN2004VK-7-F MOSFET Overview

The DMN2004VK-7-F from Diodes Incorporated is a high-performance, N-channel enhancement mode Field Effect Transistor (FET) designed for a wide range of applications. This MOSFET is part of Diodes Incorporated's extensive line of semiconductor products and is known for its efficiency and reliability. The DMN2004VK-7-F is particularly suitable for portable and battery-powered devices due to its low on-resistance and low gate charge.

Key Features and Benefits

  • Low On-Resistance: The DMN2004VK-7-F offers an exceptionally low on-resistance (RDS(on)), which translates to reduced conduction losses and improved overall efficiency in electronic circuits.
  • High-Speed Switching: This MOSFET is capable of high-speed switching, making it ideal for applications that require fast switching performance such as DC-DC converters and power management circuits.
  • Low Gate Threshold Voltage: A low gate threshold voltage (VGS(th)) allows for the MOSFET to be easily driven and controlled at lower voltages, which is beneficial in low-voltage applications.
  • Surface-Mount Package: The DMN2004VK-7-F comes in a compact, surface-mount SOT-23 package, which saves valuable board space and is suitable for automated assembly processes.
  • RoHS Compliant: In compliance with environmental standards, this product is RoHS compliant, meaning it is free from hazardous substances commonly found in electronic components.

Applications

  • Power Management
  • Battery Management
  • Load Switch
  • DC-DC Converters
  • Portable Devices
  • Motor Drive Control

The DMN2004VK-7-F's robust design ensures stable performance across a wide range of temperatures and operating conditions, making it a versatile choice for designers and engineers. Whether you're developing power supplies, motor controls, or portable electronics, the DMN2004VK-7-F by Diodes Incorporated offers the performance and reliability necessary to meet your design requirements.

For detailed specifications and application notes, engineers and designers should consult the official datasheet provided by Diodes Incorporated. This will ensure the proper integration of the DMN2004VK-7-F MOSFET into their projects.

You May Also Be Interested in

Diodes Incorporated
MOSFET 2N-CH 20V 0.52A SOT963
Lowest to $0.1456
Infineon Technologies
Generation V Technology | MOSFET 2P-CH 20V 4.3A 8-SOIC
Lowest to $16.1530
ON Semiconductor
Need more? Email Us
Microchip Technology
APT50M50JFLL Microchip Technology MOSFET Modules FREDFET MOS 7 500 V 50 mOhm SOT-227 datasheet, inventory, & pricing.
Lowest to $92.5374
ON Semiconductor
DUAL N-CHANNEL ENHANCEMENT MODE FIELD EFFECT TRANSISTOR | MOSFET 2N-CH 60V 0.28A SOT563F
Lowest to $0.1640
ON Semiconductor
Need more? Email Us
Diodes Incorporated
MOSFET 2N-CH 20V 9A 6UDFN
Lowest to $0.4366
ON Semiconductor
Lowest to $5.4135
MICROSS/On Semiconductor
MOSFET 2N-CH 40V 9.8A 8DFN
Lowest to $1.5426

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess