EN
  • EN
  • DE

ECH8668-TL-H

Part No ECH8668-TL-H
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N/P-CH 20V 7.5A/5A ECH8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 49 Weeks
Features Mosfet Array N and P-Channel 20V 7.5A, 5A 1.5W Surface Mount 8-ECH
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range 150°C (TJ)
Mounting Surface Mount
Package 8-SMD, Flat Lead
Case / Package 8-ECH
Family Name ECH8668
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number ECH8668-TL-HOSTR, ECH8668-TL-HOSCT, ECH8668-TL-H-ND, ECH8668-TL-HOSDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 870028-ECH8668-TL-H
Ultra Librarian 3D Model Ultra Librarian ECH8668-TL-H CAD Model

Description

Product Overview: ECH8668-TL-H

The ECH8668-TL-H is a cutting-edge power MOSFET product from ON Semiconductor, renowned for its high efficiency and reliability. This advanced component is designed to meet the stringent requirements of modern electronic applications, providing an optimal solution for power management tasks.

Key Features

  • Low On-Resistance: The ECH8668-TL-H boasts an exceptionally low on-resistance, which significantly reduces conduction losses and improves overall efficiency.
  • High-Speed Switching: Engineered for fast switching applications, this MOSFET ensures minimal delay times, making it ideal for high-frequency power conversion systems.
  • Compact Package: Housed in a small, leadless package, the ECH8668-TL-H saves valuable board space and is suitable for space-constrained applications.
  • Robust Thermal Performance: With superior thermal characteristics, this product can handle higher currents and operate at elevated temperatures without compromising performance.
  • Low Gate Charge: The device features a low gate charge, which reduces the power required to drive the MOSFET, thereby minimizing switching losses.

Applications

The ECH8668-TL-H is versatile and can be used in a wide range of applications, including:

  • Power supply units
  • DC-DC converters
  • Motor drives
  • Computing and server systems
  • Telecommunication equipment

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The ECH8668-TL-H is no exception, with rigorous testing and quality control measures in place to ensure that each MOSFET meets the highest standards of performance and reliability.

Environmental Compliance

The ECH8668-TL-H is designed with environmental responsibility in mind. It complies with RoHS directives, which restricts the use of certain hazardous substances in electrical and electronic equipment, ensuring both environmental sustainability and safety for end-users.

In summary, the ECH8668-TL-H from ON Semiconductor is an exceptional choice for designers looking for a high-performance, efficient, and reliable power MOSFET. Its advanced features and compact form factor make it an indispensable component in modern electronic designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7064 $52.9800
175+ $0.5797 $101.4475
270+ $0.5615 $151.6050
370+ $0.5434 $201.0580
480+ $0.5253 $252.1440
640+ $0.4710 $301.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,381 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess