EN
  • EN
  • DE

ECH8697R-TL-W

Part No ECH8697R-TL-W
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 24V 10A 8-Pin SOT-28FL T/R / MOSFET 2N-CH 24V 10A SOT-28
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual) Common Drain
FET Feature Logic Level Gate, 2.5V Drive
Drain-Source Breakdown Voltage 24V
Continuous Drain Current at 25°C 10A
Maximum Rds On at Id,Vgs 11.6 mOhm @ 5A, 4.5V
Max Gate Charge 6nC @ 4.5V
Maximum Power Dissipation 1.5W
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-28FL/ECH8
Win Source Part Number 1035780-ECH8697R-TL-W
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ECH8697R
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian ECH8697R-TL-W CAD Model

Description

Product Overview: ECH8697R-TL-W by ON Semiconductor

The ECH8697R-TL-W is a high-performance, P-Channel MOSFET brought to you by ON Semiconductor, a leading force in energy-efficient innovations. This MOSFET is part of ON Semiconductor's portfolio of power management devices, designed to cater to a wide range of applications, including but not limited to, power supply, battery management, and load switch circuits.

Key Features

  • Low On-Resistance: The ECH8697R-TL-W boasts an exceptionally low on-resistance, which translates to reduced power loss and improved efficiency in electronic circuits.
  • High-Speed Switching: Engineered for rapid switching, this MOSFET can handle high-frequency operations, making it ideal for modern high-speed applications.
  • Small Package: Encased in a compact TSMT6 package, it is perfect for space-constrained applications, offering excellent performance without compromising on space.
  • Low Threshold Voltage: The device features a low threshold voltage, ensuring that it can be easily driven by low voltage control signals, enhancing its versatility in various circuit designs.
  • RoHS Compliant: Complying with RoHS standards, this product is manufactured with the environment in mind, minimizing the use of hazardous substances.

Applications

The ECH8697R-TL-W is suitable for a diverse array of applications, including:

  • Power Management Systems
  • DC/DC Converters
  • Battery Powered Devices
  • Load Switching
  • Portable Electronics

Reliability and Quality

ON Semiconductor is committed to delivering high-quality products that meet the rigorous demands of the electronics industry. The ECH8697R-TL-W MOSFET is built to provide reliable performance and is subject to stringent quality control processes to ensure its durability and longevity in all types of electronic devices.

With its advanced features and robust design, the ECH8697R-TL-W from ON Semiconductor stands out as a superior choice for designers looking to enhance the efficiency and performance of their power-sensitive applications.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6284 $50.2720
195+ $0.5157 $100.5615
305+ $0.4995 $152.3475
415+ $0.4834 $200.6110
535+ $0.4673 $250.0055
720+ $0.4190 $301.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,806 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess