EN
  • EN
  • DE

EFC4C012NLTDG

Part No EFC4C012NLTDG
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description NCH 30V 30A WLCSP6 DUAL / Mosfet Array 2 N-Channel (Dual) Common Drain 2.5W (Ta) Surface Mount 6-WLCSP (3.5x1.9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Manufacturer onsemi
Packaging Reel - TR
FET Type 2 N-Channel (Dual) Common Drain
FET Feature Standard
Vgs(th) (Max) @ Id 2.2V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 18nC @ 4.5V
Power - Max 2.5W
Temperature Range - Operating 150°C (TJ)
Mounting Surface Mount
Case / Package 6-SMD, No Lead
Supplier Device Package 6-WLCSP (3.5x1.9)
Base Product Number EFC4C012
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 488-EFC4C012NLTDGDKR,488-EFC4C012NLTDGCT,EFC4C012NLTDG-ND,488-EFC4C012NLTDGTR
Standard Package 5,000
Win Source Part Number 1324326-EFC4C012NLTDG
Ultra Librarian 3D Model Ultra Librarian EFC4C012NLTDG CAD Model

Description

The EFC4C012NLTDG is a high-performance, integrated circuit from ON Semiconductor, designed to provide efficient and reliable operation in a wide range of applications. This compact and versatile component is built using advanced semiconductor technology, ensuring low power consumption and high durability.

Key Features

  • High Efficiency: The EFC4C012NLTDG is engineered for maximum energy efficiency, which makes it ideal for power-sensitive applications.
  • Robust Performance: With its sturdy construction, the product is capable of withstanding harsh conditions, ensuring consistent performance over its lifespan.
  • Compact Size: The small footprint of the EFC4C012NLTDG allows for its use in space-constrained applications without sacrificing performance.
  • Easy Integration: Designed with ease of integration in mind, this component can be seamlessly incorporated into various electronic systems.

Applications

The EFC4C012NLTDG is suitable for a broad range of applications, including but not limited to:

  • Power management systems
  • Automotive electronics
  • Industrial control units
  • Consumer electronics
  • Telecommunication devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the EFC4C012NLTDG is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the highest industry standards for reliability and performance.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to refer to the official datasheet provided by ON Semiconductor. This document includes comprehensive information about operating parameters, electrical characteristics, and recommended operating conditions.

Ordering Information

The EFC4C012NLTDG is available for order through ON Semiconductor's network of authorized distributors. For bulk orders or custom requests, please contact ON Semiconductor directly to discuss your specific needs and to ensure timely delivery.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5601 $58.8823
49+ $2.3949 $117.3501
75+ $2.3123 $173.4225
108+ $2.1471 $231.8868
140+ $2.0646 $289.0440
175+ $1.9820 $346.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,730 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess