EN
  • EN
  • DE

EFC6617R-A-TF

Part No EFC6617R-A-TF
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description MOSFET N-CH DUAL 2.5V 6CSP / Mosfet Array
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr ON Semiconductor
Series *
Package Tape & Reel
Product Status Active
Base Product Number EFC6617
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 800513-EFC6617R-A-TF
Ultra Librarian 3D Model Ultra Librarian EFC6617R-A-TF CAD Model

Description

ON Semiconductor EFC6617R-A-TF Overview

The ON Semiconductor EFC6617R-A-TF is a state-of-the-art electronic component designed for high-efficiency power management applications. This advanced device is part of ON Semiconductor's extensive portfolio of power solutions, catering to the demands of modern electronic systems that require reliable and efficient power regulation.

Key Features

  • Efficiency: The EFC6617R-A-TF is engineered to provide high conversion efficiency, which is crucial for minimizing energy loss and heat generation in electronic systems.
  • Power Handling: With its robust design, this component is capable of handling significant power levels, making it suitable for a wide range of applications, from consumer electronics to industrial systems.
  • Thermal Performance: It boasts excellent thermal performance, ensuring stability and reliability even under challenging thermal conditions.
  • Compact Footprint: The compact form factor of the EFC6617R-A-TF allows for its integration into space-constrained designs without compromising performance.
  • Durability: Constructed with high-quality materials, it offers enhanced durability and a long operational lifespan, which is essential for applications requiring long-term reliability.

Applications

The versatile nature of the EFC6617R-A-TF makes it an ideal choice for a variety of applications. It is particularly well-suited for:

  • DC-DC converters
  • Power supply modules
  • Battery management systems
  • Energy storage systems
  • Automotive electronics
  • Portable devices

Technical Specifications

The EFC6617R-A-TF is designed with technical precision to meet the rigorous demands of modern electronics. Some of its technical specifications include:

  • High switching frequency for reduced size and cost of external components
  • Low on-resistance for improved efficiency and thermal performance
  • Advanced packaging technology for enhanced electrical and thermal characteristics

In conclusion, the ON Semiconductor EFC6617R-A-TF is a top-tier power management solution that combines efficiency, power handling, and durability. Its compact size and robust design make it an excellent choice for engineers looking to optimize their power systems for performance and reliability.

You May Also Be Interested in

ON Semiconductor
Monolithic Common Drain P-Channel 2.5V Specified PowerTrench | MOSFET 2P-CH 20V 6.5A BGA
Lowest to $1.5064
Diodes Incorporated
MOSFET 2N-CH 30V 3.4A TSOT26
Lowest to $0.1747
Micro Commercial Co
MOSFET 2N-CH 100V 20A 8DFN
Lowest to $1.3098
Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor / Trans MOSFET N/P-CH 40V 6.3A/5.5A 8-Pin PDIP
Need more? Email Us
Vishay
Trans MOSFET N-CH 30V 14.3A/26A 8-Pin PowerPAIR EP T/R / MOSFET 2N-CH 30V 16A POWERPAIR
Lowest to $1.1021
Vishay
MOSFET 2P-CH 20V 7.1A 8-SOIC
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Dual N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Diodes Incorporated
MOSFET 2N-CH 20V 9A 6UDFN
Lowest to $0.4366
Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.1079

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3494 $59.3980
405+ $0.2868 $116.1540
625+ $0.2778 $173.6250
860+ $0.2688 $231.1680
1,115+ $0.2599 $289.7885
1,490+ $0.2330 $347.1700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 118,500 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess