EN
  • EN
  • DE

EFC6617R-TF

Part No EFC6617R-TF
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description MOSFET 2N-CH EFCP / Mosfet Array
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr ON Semiconductor
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number EFC6617
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 800510-EFC6617R-TF
Ultra Librarian 3D Model Ultra Librarian EFC6617R-TF CAD Model

Description

ON Semiconductor EFC6617R-TF: A Robust Power MOSFET

The EFC6617R-TF from ON Semiconductor is a high-performance Power MOSFET designed to cater to a wide range of applications requiring efficient power management and conversion. This component is part of ON Semiconductor's extensive portfolio of energy-efficient devices, and it stands out for its robustness, reliability, and integration of advanced technology.

Key Features

  • Low On-Resistance: The EFC6617R-TF boasts an exceptionally low on-resistance (R<sub>DS(on)), which translates to reduced power loss and improved efficiency during operation.
  • High Current Capability: Engineered to handle high current loads, this MOSFET can support demanding power requirements, making it suitable for high-performance applications.
  • Thermal Performance: With an excellent thermal management profile, the EFC6617R-TF ensures stable performance even under high temperature conditions, contributing to the longevity of the device.
  • Wide Voltage Range: The device is designed to operate over a broad voltage range, providing flexibility in various circuit designs and applications.
  • Surface-Mount Package: The EFC6617R-TF comes in a compact, surface-mount package, allowing for efficient use of PCB space and ease of integration into a variety of electronic systems.

Applications

The versatility of the EFC6617R-TF Power MOSFET makes it an ideal choice for a host of applications, including:

  • DC/DC converters
  • Power supply units
  • Motor control systems
  • Automotive applications
  • Renewable energy systems
  • High-efficiency power management solutions

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The EFC6617R-TF is no exception, undergoing rigorous testing and quality control measures to ensure it meets the needs of even the most demanding applications. With the integration of advanced semiconductor technology, the EFC6617R-TF is a testament to ON Semiconductor's dedication to innovation and excellence in the field of power electronics.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Dual N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Infineon Technologies
HEXFET POWER MOSFET | MOSFET N/P-CH 20V 8-SOIC
Lowest to $9.6044
Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.1079
MICROSS/On Semiconductor
MOSFET 2N-CH 40V 9.8A 8DFN
Lowest to $1.5426
Diodes Incorporated
MOSFET 2N-CH 30V 3.4A TSOT26
Lowest to $0.1747
Nexperia USA Inc.
MOSFET 2N-CH 20V 4.5A 6HUSON
Lowest to $0.5821
Vishay
MOSFET 2P-CH 30V 7A PPAK SO-8
Need more? Email Us
Diodes Incorporated
MOSFET 2N-CH 20V 9A 6UDFN
Lowest to $0.4366
Alpha & Omega Semiconductor Inc.
Trans MOSFET N/P-CH 30V 5.5A 8-Pin SOIC
Lowest to $0.3026

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,711 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess