EN
  • EN
  • DE

EMC4DXV5T1G

Part No EMC4DXV5T1G
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS PREBIAS NPN/PNP 50V SOT553  /  Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-553
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays, Pre-Biased
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Transistor Type 1 NPN, 1 PNP - Pre-Biased (Dual)
Current - Collector (Ic) (Max) 100mA
Voltage - Collector Emitter Breakdown (Max) 50V
Resistor - Base (R1) 47kOhms, 10kOhms
Resistor - Emitter Base (R2) 47kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce 80 @ 5mA, 10V
Vce Saturation (Max) @ Ib, Ic 250mV @ 300µA, 10mA
Current - Collector Cutoff (Max) 500nA
Power - Max 500mW
Mounting SMD (SMT)
Package / Case SOT-553
Supplier Device Package SOT-553
Base Product Number EMC4DX
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names ONSONSEMC4DXV5T1G,2832-EMC4DXV5T1G-488,2832-EMC4DXV5T1GTR,2156-EMC4DXV5T1G-OS,EMC4DXV5T1GOS
Standard Package 4,000
Win Source Part Number 1057194-EMC4DXV5T1G
Ultra Librarian 3D Model Ultra Librarian EMC4DXV5T1G CAD Model

Description

The ON Semiconductor EMC4DXV5T1G is a state-of-the-art ESD protection device designed to safeguard high-speed data lines from electrostatic discharge (ESD) and other voltage-induced transient events. This compact and efficient component is an essential addition to any electronic system that requires reliable protection for sensitive circuits.

Key Features

  • ESD Protection: The EMC4DXV5T1G offers robust ESD protection that meets IEC61000-4-2 Level 4 standards, ensuring that your devices can withstand electrostatic discharges of up to ±8kV (contact discharge) and ±15kV (air discharge).
  • Low Capacitance: With ultra-low capacitance, this device is particularly suitable for protecting high-speed data lines without compromising signal integrity, making it ideal for applications such as USB 2.0, HDMI, and Ethernet interfaces.
  • Small Form Factor: The compact SOT-553 package allows for space-saving PCB designs, which is crucial for modern electronic devices that demand miniaturization without sacrificing performance.
  • Low Clamping Voltage: It provides a low clamping voltage, which ensures that protected components are exposed to minimal stress during transient events.
  • High Reliability: Manufactured by ON Semiconductor, a leader in the semiconductor industry, the EMC4DXV5T1G is built with high-quality materials that contribute to its long operational life and consistent performance.

Applications

The EMC4DXV5T1G is versatile and can be used in a wide range of applications, including but not limited to:

  • Consumer Electronics (Smartphones, Tablets, PCs)
  • Communication Systems (Network Routers, Switches)
  • Portable Electronics
  • USB Peripherals and Accessories
  • Audio/Video Interfaces

Conclusion

With its combination of high ESD protection, low capacitance, small package size, and reliability, the ON Semiconductor EMC4DXV5T1G is an excellent choice for designers looking to enhance the durability and longevity of their electronic products. By integrating this ESD protection device into your design, you can ensure your product's resilience against the common, yet potentially devastating, effects of electrostatic discharge.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,1025-1150MHZ,50V,350P
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 150W 906MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,65W,36V,2.70-
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 63V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,25W,3.1-3.5GHZ,2US,10
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess