EN
  • EN
  • DE

EMC5DXV5T1G

Part No EMC5DXV5T1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description TRANS PREBIAS NPN/PNP SOT553
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity 1 NPN, 1 PNP - Pre-Biased (Dual)
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 47k, 4.7k
Resistor - Emitter Base (R2) (Ohms) 47k, 10k
Typical Gain (hFE) (Min) 80 @ 5mA, 10V / 20 @ 5mA, 10V
Max Vce (sat) 250mV @ 300μA, 10mA
Collector Cut-off Current(Max) 500nA
Maximum Power Dissipation 500mW
Mounting SMD (SMT)
Case / Package SOT-553
Win Source Part Number 015297-EMC5DXV5T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMC5DXV5T1G CAD Model

Description

ON Semiconductor EMC5DXV5T1G - Robust ESD Protection Device

The EMC5DXV5T1G from ON Semiconductor is a cutting-edge ESD protection device designed to safeguard high-speed data lines and other sensitive circuits from the potentially damaging effects of Electrostatic Discharge (ESD). This compact and highly efficient component is a perfect solution for modern electronic applications where space is at a premium and protection from harsh electrical transients is a must.

Key Features

  • Low Clamping Voltage: The device offers a low clamping voltage, ensuring that the sensitive circuits it protects are exposed to minimal stress during an ESD event.
  • High ESD Protection: With its robust ESD protection capability, it can withstand ESD strikes up to ±20 kV, exceeding the IEC61000-4-2 standard.
  • Low Capacitance: The EMC5DXV5T1G features a low loading capacitance, making it ideal for protecting high-speed data lines without compromising signal integrity.
  • Small Package: Housed in a tiny SOT−723 package, it saves valuable board space and is suitable for use in compact electronic devices.
  • Lead-Free and RoHS Compliant: The device is lead-free and fully compliant with current RoHS environmental regulations, making it a responsible choice for environmentally conscious manufacturers.

Applications

The EMC5DXV5T1G is versatile and can be used in a variety of applications, including:

  • USB 2.0 and 3.0 Power and Data Line Protection
  • HDMI 1.4 and 2.0 ESD Protection
  • Portable Electronics
  • Smartphones and Tablets
  • Set-Top Boxes and Digital TVs
  • Notebooks and Desktop Computers

Performance and Reliability

ON Semiconductor's commitment to quality ensures that the EMC5DXV5T1G meets the highest standards of performance and reliability. The device's robust design allows it to provide consistent protection over a wide temperature range, making it suitable for use in challenging environments.

In summary, the EMC5DXV5T1G from ON Semiconductor is an essential component for any design requiring reliable ESD protection. Its combination of low clamping voltage, high ESD immunity, and low capacitance, all in a miniature package, makes it an excellent choice for safeguarding sensitive electronics in a wide array of applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
TRANS PREBIAS 2PNP 50V 100MA US6
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
Need more? Email Us
Rohm Semiconductor
TRANS PREBIAS 2NPN 50V UMT6
Need more? Email Us
Nexperia USA Inc.
PUMD13-Q/SOT363/SC-88
Lowest to $0.5821
Diodes Incorporated
PREBIAS TRANSISTOR SOT363 T&R 3K
Lowest to $0.0874
NXP / Nexperia
TRANS PREBIAS 2PNP 50V 6-TSSOP
Need more? Email Us
ON Semiconductor
TRANS PREBIAS 1NPN 1PNP SOT-563
Lowest to $1.4553
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
440+ $0.1321 $58.1240
1,070+ $0.1083 $115.8810
1,655+ $0.1050 $173.7750
2,275+ $0.1016 $231.1400
2,945+ $0.0982 $289.1990
3,940+ $0.0880 $346.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,550 pieces
MOQ: 440 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess