EN
  • EN
  • DE

EMT1DXV6T1G

Part No EMT1DXV6T1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays
Description TRANS 2PNP 60V 0.1A SOT563
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity 2 PNP (Dual)
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 500mV @ 5mA, 50mA
Collector Cut-off Current(Max) 500nA (ICBO)
Typical Gain (hFE) (Min) 120 @ 1mA, 6V
Maximum Power Dissipation 500mW
Frequency - Transition 140MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-563
Win Source Part Number 112218-EMT1DXV6T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMT1DXV6T1G CAD Model

Description

The EMT1DXV6T1G by ON Semiconductor is a cutting-edge, high-performance transistor component designed for a variety of electronic applications. This product is a testament to ON Semiconductor's commitment to providing innovative solutions that enhance energy efficiency and power management in electronic devices.

Key Features

  • Device Type: This component is a Bipolar Junction Transistor (BJT), which is a type of transistor that uses both electron and hole charge carriers. BJTs are widely used for amplification and switching purposes.
  • Configuration: It features a dual configuration, meaning it contains two transistors in a single package, which is ideal for applications requiring matched transistor pairs.
  • Polarity: The EMT1DXV6T1G is an NPN transistor, making it suitable for high-speed switching and amplifying applications.
  • Package / Case: The component is housed in a compact SOT-563 package, which is known for its small footprint and suitability for high-density mounting on printed circuit boards (PCBs).
  • Power Dissipation: It boasts a power dissipation of 150mW, allowing for efficient operation without compromising on performance.
  • Collector-Emitter Voltage (Vceo): The transistor can withstand a maximum collector-emitter voltage of 50V, ensuring reliable operation under a range of electrical conditions.
  • Collector Current (Ic): It supports a collector current up to 100mA, making it capable of handling moderate current loads.
  • DC Current Gain (hFE): The EMT1DXV6T1G offers a high DC current gain, which is a measure of the transistor's ability to amplify the input signal.

Applications

The EMT1DXV6T1G is versatile and can be used in a wide array of applications. Its high-speed switching capabilities make it suitable for digital logic circuits, while its amplification properties are ideal for analog signal processing. It can be found in consumer electronics, telecommunications, automotive systems, and many other fields where reliable and efficient electronic components are critical.

Quality and Reliability

ON Semiconductor is known for their stringent quality control and the EMT1DXV6T1G is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it meets the needs of even the most demanding applications.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS 2PNP 45V 100MA SC88/SC70
Lowest to $0.8732
Central Semiconductor Corp
TRANS 2NPN 25V 0.05A SOT363
Lowest to $5.7727
Central Semiconductor Corp
Chip Type 2C2605 Geometry 0220 Polarity NPN | TRANS 2PNP 50MA 60V TO78-6
Lowest to $11.5878
Texas Instruments
DARLINGTON TRANSISTOR ARRAYS
Lowest to $1.6547
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $0.1191
Central Semiconductor Corp
Chip Type 2C2605 Geometry 0220 Polarity NPN | TRANS 2PNP 50MA 60V TO78-6
Need more? Email Us
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16SO
Lowest to $0.3584
Diodes Incorporated
DUAL NPN SMALL SIGNAL SURFACE MOUNT TRANSISTOR | TRANS 2NPN 40V 0.2A SOT363
Lowest to $0.0477
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $0.4377

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3493 $50.6485
350+ $0.2866 $100.3100
545+ $0.2777 $151.3465
745+ $0.2687 $200.1815
965+ $0.2598 $250.7070
1,290+ $0.2329 $300.4410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess