EN
  • EN
  • DE

EZA-VGACSAM-2

Part No EZA-VGACSAM-2
Manufacturer Tripp Lite
Catalog Between Series Adapter Cables
Description TYPE A CONNECTOR M/M VGA 3.5MM / Cable Assembly D-Sub 15 pos Male, High Density (HD) to 14 pin Male DIN; Phone Plug, 3.5mm (1/8"), Phono (RCA) Plugs (3) 1.50' (457.2mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Between Series Adapter Cables
Mfr Tripp Lite
Package Bulk
Product Status Obsolete
Connector Type D-Sub 15 pos Male, High Density (HD) to 14 pin Male DIN; Phone Plug, 3.5mm (1/8"), Phono (RCA) Plugs (3)
Length 1.50' (457.2mm)
Cable Type Individual
Color Black
Shielding Unshielded
Usage External
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 793860-EZA-VGACSAM-2
Ultra Librarian 3D Model Ultra Librarian EZA-VGACSAM-2 CAD Model

Description

The EZA-VGACSAM-2 is a cable assembly designed for audio and video connections.

  • Connector 1: D-Sub 15 pos male
  • Connector 2: 14 pin male DIN and phono plugs
  • Length: 1.50 feet (457.2mm)
  • Package: Bulk
  • Manufacturer: Tripp Lite
  • Usage: External

You May Also Be Interested in

TE Connectivity
CBL ASSY CIRC 5P M-RECT 5P 0.26'
Need more? Email Us
CNC Tech
LIGHTNING TO USB CABLE WHT 2M / Cable Assembly USB 2m USB to USB M-M
Lowest to $165.0460
Bulgin
CBL ASSY USB-B F-5P HDR 0.45'
Need more? Email Us
Omron
CBL ASY CIRC 4P M TO RJ45 32.81'
Need more? Email Us
Omron
CBL ASSY CIRC 4P M TO RJ45 0.98'
Need more? Email Us
Omron
CBL ASSY M12-RJ45 0.5M
Need more? Email Us
Adafruit Industries LLC
USB TYPE C - 5.5MM BARREL 12V 5A
Lowest to $60.1339
Amphenol
USB / Cable Assembly USB B Female Receptacle to Rectangular 5 pos Header 0.16' (50.0mm)
Lowest to $14.4059
Molex, LLC
SATA POWER ADPT ASSY TYPE G/F / Cable Assembly DC Power 0.152m SATA to SATA 4 to 15POS M-F Crimp-Crimp 18AWG
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess