EN
  • EN
  • DE
  • IT

104-1030-WH-00200

Part No 104-1030-WH-00200
Manufacturer CNC Tech
Catalog Between Series Adapter Cables
Description LIGHTNING TO USB CABLE WHT 2M / Cable Assembly USB 2m USB to USB M-M
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cable Assemblies
Manufacturer CNC Tech
Connector Type USB A Male Plug to i5 Lightning Connector
Length 6.56' (2.00m)
Cable Type Round
Color White
Shielding Shielded
Usage Sync and Charge
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 775481-104-1030-WH-00200
Popularity Medium
Supply and Demand Status Limited
Family Name 104-1030
ECCN EAR99
Country of Origin China
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian 104-1030-WH-00200 CAD Model

Description

The CNC Tech 104-1030 cable assembly is a USB A Male Plug to i5 Lightning Connector cable with a length of 6.56' (2.00m).

  • Cable Type: Round, Shielded
  • Application: Sync and Charge
  • Manufacturer: CNC Tech
  • Color: White
  • Connector Type: USB A Male Plug to i5 Lightning Connector
  • Packaging: Manufacturer Pack Quantity of 100
  • MSL Level: 1 (Unlimited)
  • Country of Origin: China
  • Estimated EOL Date: 2029

You May Also Be Interested in

Tripp Lite
TYPE A CONNECTOR M/M VGA 3.5MM / Cable Assembly D-Sub 15 pos Male, High Density (HD) to 14 pin Male DIN; Phone Plug, 3.5mm (1/8"), Phono (RCA) Plugs (3) 1.50' (457.2mm)
Need more? Email Us
Molex, LLC
SATA POWER ADPT ASSY TYPE G/F / Cable Assembly DC Power 0.152m SATA to SATA 4 to 15POS M-F Crimp-Crimp 18AWG
Need more? Email Us
TE Connectivity
CBL ASSY CIRC 4P M-RECT 4P 0.26'
Need more? Email Us
TE Connectivity
CBL ASSY CIRC 5P F-RECT 5P 0.26'
Need more? Email Us
Omron
CBL ASSY M12-RJ45 0.5M
Need more? Email Us
TE Connectivity
CBL ASSY CIRC 4P M-RECT 4P 0.26'
Need more? Email Us
Omron
CBL ASY CIRC 4P M TO RJ45 49.21'
Need more? Email Us
Molex, LLC
CBL ASSY CIRC 4P F TO RJ45 3.28'
Need more? Email Us
Rohm Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $165.0460 $165.0460
2+ $159.5448 $319.0896
3+ $143.0410 $429.1230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess