EN
  • EN
  • DE

ENGNTMF4926UT1

Part No ENGNTMF4926UT1
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 259286-ENGNTMF4926UT1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ENGNTMF4926UT1 CAD Model

Description

The ON Semiconductor ENGNTMF4926UT1 is a cutting-edge electronic component that stands out in the market for its efficiency and performance. This product is a testament to ON Semiconductor's commitment to providing high-quality and reliable solutions for a wide range of electronic applications.

Key Features

  • High Efficiency: The ENGNTMF4926UT1 is designed to optimize power usage, which leads to increased efficiency in electronic circuits. This efficiency is crucial for extending battery life in portable devices and reducing heat generation in high-power applications.
  • Durable Construction: Manufactured with robust materials, this product is built to withstand the rigors of daily operation, ensuring a long service life and consistent performance.
  • Compact Size: Its small footprint makes it an excellent choice for space-constrained applications, allowing for more compact and streamlined designs.
  • Wide Operating Temperature Range: The device is capable of operating across a broad temperature range, making it suitable for use in various environments, from industrial settings to consumer electronics.

Applications

The versatility of the ENGNTMF4926UT1 allows it to be used in a diverse array of applications. It is particularly well-suited for:

  • Power management in portable devices such as smartphones, tablets, and laptops
  • DC/DC converters that require high efficiency and reliability
  • Automotive electronics that demand durability and performance under harsh conditions
  • Industrial equipment that operates in a wide range of temperatures and requires consistent power delivery

Technical Specifications

The ENGNTMF4926UT1 boasts impressive technical specifications that make it a strong contender in its category:

  • Low On-Resistance
  • High-Speed Switching
  • Low Threshold Voltage
  • Surface Mount Package for Easy Integration

In conclusion, the ON Semiconductor ENGNTMF4926UT1 is an exceptional product that offers a blend of efficiency, durability, and compact size, making it an ideal choice for a wide range of electronic applications. Its robust design and technical prowess ensure that it meets the high standards expected by industry professionals and hobbyists alike.

You May Also Be Interested in

Shindengen
Need more? Email Us
NEC
Need more? Email Us
Amd
16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Operation Flash Memory
Need more? Email Us
STMicroelectronics
Lowest to $103.5561
NEC
Need more? Email Us
NEC
Lowest to $11.4253
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2024 $62.0240
23+ $5.0889 $117.0447
36+ $4.9307 $177.5052
49+ $4.7713 $233.7937
63+ $4.6119 $290.5497
84+ $4.1349 $347.3316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,350 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess