EN
  • EN
  • DE

ESD11A5.0DT5G

Part No ESD11A5.0DT5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5VWM 9.5VC SOT1123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr ON Semiconductor
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Obsolete
Type Zener
Unidirectional Channels 2
Voltage - Reverse Standoff (Typ) 5V
Voltage - Breakdown (Min) 6.2V
Voltage - Clamping (Max) @ Ipp 9.5V
Current - Peak Pulse (10/1000µs) 1A (8/20µs)
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 20pF @ 1MHz
Temperature Range - Operating -55°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-1123
Supplier Device Package SOT-1123
Base Product Number ESD11
Standard Package 8,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 589910-ESD11A5.0DT5G
Ultra Librarian 3D Model Ultra Librarian ESD11A5.0DT5G CAD Model

Description

ON Semiconductor ESD11A5.0DT5G Overview

The ESD11A5.0DT5G is a robust ESD protection device designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This product is specifically engineered to protect sensitive electronic components from electrostatic discharge (ESD) events, which can cause immediate or latent damage to electronic circuits. The ESD11A5.0DT5G is an ideal solution for safeguarding high-speed data lines and I/O ports in a variety of applications, including consumer electronics, telecommunications, and computing devices.

Key Features and Benefits

  • Low Clamping Voltage: The device offers a low clamping voltage, which is critical for the protection of modern electronics with fine geometries that are susceptible to damage from overvoltage events.
  • Low Capacitance: With its low capacitance design, the ESD11A5.0DT5G ensures minimal signal degradation, making it suitable for high-speed data applications without compromising signal integrity.
  • Bi-directional Protection: The device provides bi-directional ESD protection, which means it can suppress transients in both positive and negative voltage swings, offering comprehensive coverage for sensitive circuits.
  • SOT-723 Package: The ultra-small SOT-723 package allows for space-saving PCB designs, making it an excellent choice for compact electronic devices where board space is at a premium.
  • ISO 7637-2 & IEC 61000-4-2 Compliance: The ESD11A5.0DT5G complies with international standards for ESD immunity, ensuring reliable protection against ESD events as defined by these important industry benchmarks.

Applications

The ESD11A5.0DT5G is versatile and can be used in a wide range of applications, including:

  • Smartphones and Portable Devices
  • USB Interfaces and HDMI Ports
  • High-Speed Data Lines
  • Wireless Communication Systems
  • Computer Peripherals

With its combination of low clamping voltage, low capacitance, and compact form factor, the ESD11A5.0DT5G from ON Semiconductor is an excellent choice for designers looking to enhance the ESD protection in their electronic designs. It offers a reliable shield against the potentially damaging effects of ESD, ensuring the longevity and reliability of sensitive electronic components.

You May Also Be Interested in

Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
435+ $0.1342 $58.3770
1,050+ $0.1102 $115.7100
1,625+ $0.1067 $173.3875
2,240+ $0.1033 $231.3920
2,895+ $0.0999 $289.2105
3,875+ $0.0896 $347.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82,500 pieces
MOQ: 435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess