EN
  • EN
  • DE

ESD5381MUT5G

Part No ESD5381MUT5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 3VWM 10.5VC 2X3DFN / 10.5V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr onsemi
Series -
Package Tape & Reel
Product Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 3V (Max)
Voltage - Breakdown (Min) 6.1V
Voltage - Clamping (Max) @ Ipp 10.5V
Current - Peak Pulse (10/1000µs) 1A (8/20µs)
Power - Peak Pulse -
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency -
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 0201 (0603 Metric)
Supplier Device Package 2-X3DFN (0.6x0.3) (0201)
Base Product Number ESD53
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1356137-ESD5381MUT5G
Ultra Librarian 3D Model Ultra Librarian ESD5381MUT5G CAD Model

Description

ON Semiconductor ESD5381MUT5G Overview

The ON Semiconductor ESD5381MUT5G is a state-of-the-art ESD protection device designed to safeguard high-speed data lines from electrostatic discharge (ESD) and other voltage-induced transient events. This compact, robust solution is ideal for protecting sensitive electronic components in a variety of applications, including mobile devices, portable electronics, and communication systems.

Key Features

  • Low Clamping Voltage: The ESD5381MUT5G provides a low dynamic resistance and clamping voltage, ensuring that protected components remain safe from ESD strikes and other transient voltage events.
  • High-Speed Data Line Protection: With its capability to protect data lines rated up to a high frequency, this device is perfect for safeguarding high-speed interfaces such as USB 2.0, HDMI, and Thunderbolt.
  • Ultra-Compact Design: The tiny μDFN package (1.0 x 0.6 mm) allows for minimal PCB space usage, making it an excellent choice for space-constrained applications.
  • Low Capacitance: Its low loading capacitance makes it suitable for maintaining signal integrity on high-speed data lines without compromising performance.
  • Robust Protection: The ESD5381MUT5G is capable of withstanding ESD strikes up to ±20 kV (air discharge) and ±12 kV (contact discharge), as per the IEC 61000-4-2 standard.

Applications

The versatility of the ESD5381MUT5G allows it to be used across a broad spectrum of applications. It's particularly useful in:

  • Smartphones, Tablets, and Wearable Devices
  • Portable Electronics
  • Data Storage and Peripherals
  • Communication Ports
  • High-Speed Data Line Interfaces

Quality and Reliability

ON Semiconductor is known for its commitment to quality and the ESD5381MUT5G is no exception. Manufactured with precision, it ensures reliable protection for your sensitive electronic circuits, maintaining both functionality and longevity of the devices it is used in.

Whether you're designing consumer electronics or industrial-grade applications, the ESD5381MUT5G from ON Semiconductor is a top-tier choice for ESD protection, combining efficiency, durability, and high performance in an ultra-compact package.

You May Also Be Interested in

General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess