EN
  • EN
  • DE

ESD7421N2T5G

Part No ESD7421N2T5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5V 38.1V 2XDFN / ESD Protection Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5V
Voltage - Breakdown (Min) 10.5V
Voltage - Clamping (Maximum) at Ipp 38.1V
Current - Peak Pulse (10/1000μs) 16A (100ns)
Power Line Protection No
Applications Use For General
Capacitance at Frequency 0.3pF at 1MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 2-XDFN
Supplier Device Package 2-XDFN (1x0.6) (SOD-882)
Manufacturer Pack Quantity 8,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802351-ESD7421N2T5G
Ultra Librarian 3D Model Ultra Librarian ESD7421N2T5G CAD Model

Description

ON Semiconductor ESD7421N2T5G Overview

The ESD7421N2T5G is a state-of-the-art ESD protection device designed by ON Semiconductor, aimed at safeguarding sensitive electronic components from electrostatic discharge (ESD) and other voltage-induced transient events. This compact, high-performance device is an essential component for modern electronics, where it is crucial to ensure the longevity and reliability of circuits in the face of unpredictable ESD events.

Key Features

  • Low Clamping Voltage: The ESD7421N2T5G offers a low dynamic resistance and clamping voltage, ensuring that sensitive circuits are well-protected against transient voltage spikes.
  • Small Package Size: Housed in a tiny SOD-923 package, the device is perfect for space-constrained applications, allowing for ESD protection in even the most compact electronic assemblies.
  • High ESD Protection Level: It is designed to withstand ESD events, with a protection level of ±20 kV (air discharge) and ±15 kV (contact discharge) as per the IEC61000-4-2 standard.
  • Fast Response Time: The ESD7421N2T5G reacts swiftly to transient events, providing immediate protection and minimizing the risk of damage to the protected component.
  • Low Leakage Current: With its ultra-low leakage current, the device ensures minimal power loss and is suitable for battery-powered applications where power conservation is critical.
  • RoHS Compliant: The device adheres to environmental standards, being completely RoHS compliant, thus catering to eco-friendly requirements.

Applications

The ESD7421N2T5G is versatile and can be used in a wide range of applications including:

  • Mobile Phones and Portable Devices
  • Computing Interfaces like USB, HDMI, and Ethernet
  • Consumer Electronics such as TVs, Digital Cameras, and Gaming Consoles
  • Medical Equipment with sensitive electronic instrumentation
  • Industrial Control Systems requiring robust ESD protection

With its combination of compact design, high ESD protection, and low leakage current, the ESD7421N2T5G from ON Semiconductor represents a reliable solution for designers looking to enhance the durability and performance of their electronic products.

You May Also Be Interested in

Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1,710+ $0.0293 $50.1030
3,640+ $0.0275 $100.1000
5,665+ $0.0265 $150.1225
8,135+ $0.0246 $200.1210
10,550+ $0.0237 $250.0350
13,220+ $0.0227 $300.0940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,160 pieces
MOQ: 1710 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess