EN
  • EN
  • DE

ESD9B5G.0S-D

Part No ESD9B5G.0S-D
Manufacturer ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822902-ESD9B5G.0S-D
Ultra Librarian 3D Model Ultra Librarian ESD9B5G.0S-D CAD Model

Description

The ESD9B5G.0S-D is a state-of-the-art ESD protection device designed and manufactured by ON Semiconductor, a leader in the electronic components industry. This device is specifically engineered to safeguard sensitive electronic circuits from electrostatic discharge (ESD) events, which can cause irreversible damage to electronic components. The ESD9B5G.0S-D is an essential component for any application where ESD protection is a critical concern.

Key Features

  • Low Clamping Voltage: The device offers a very low clamping voltage, which is crucial for protecting sensitive circuits from high-voltage transients.
  • Fast Response Time: With its quick response to ESD events, the ESD9B5G.0S-D ensures that the protected components are immediately shielded from harmful static discharges.
  • Low Leakage Current: It has an ultra-low leakage current, which minimizes power consumption when the device is in standby mode, making it an energy-efficient choice for modern electronics.
  • Compact SOD−923 Package: The small footprint of the SOD−923 package allows for this ESD protector to be used in applications where space is at a premium without sacrificing performance.

Applications

The ESD9B5G.0S-D is versatile and can be used in a wide array of applications, including but not limited to:

  • Portable Electronics
  • Smartphones and Tablets
  • Data Lines for USB and HDMI Interfaces
  • High-Speed Signal Lines
  • Microcontroller Input/Output Protection

Specifications

The ESD9B5G.0S-D boasts impressive technical specifications that make it a reliable choice for ESD protection:

  • ESD Protection Voltage: It is rated to protect against ESD pulses as defined by the IEC 61000-4-2 standard.
  • Operating Temperature Range: This device can operate effectively over a wide temperature range, ensuring reliability in various environments.
  • RoHS Compliant: The ESD9B5G.0S-D is compliant with RoHS standards, which means it is manufactured without the use of hazardous materials.

Whether you are designing a new electronic system or retrofitting an existing one, the ESD9B5G.0S-D from ON Semiconductor provides robust protection against ESD events, helping to extend the life of your electronic products and maintain their reliability.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess