EN
  • EN
  • DE

ESD9L5.0T5G

Part No ESD9L5.0T5G
Manufacturer ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822904-ESD9L5.0T5G
Ultra Librarian 3D Model Ultra Librarian ESD9L5.0T5G CAD Model

Description

ON Semiconductor ESD9L5.0T5G – ESD Protection Diode

The ESD9L5.0T5G from ON Semiconductor is a state-of-the-art ESD protection diode designed to safeguard sensitive electronic components from electrostatic discharge (ESD) and transient voltage spikes. This robust device is crafted with precision to offer reliable protection for high-speed data lines and other vulnerable circuits used in a wide array of applications, including mobile phones, portable electronics, and other consumer electronic devices.

Key Features

  • Low Clamping Voltage: The ESD9L5.0T5G provides a low clamping voltage, ensuring that in the event of an ESD strike, the voltage that the protected component is exposed to is kept to a minimum, thereby preventing damage.
  • Fast Response Time: With an ultra-fast response time, the diode reacts almost instantaneously to transient voltage spikes, offering immediate protection when it's most needed.
  • Low Capacitance: The device features a low loading capacitance, making it suitable for protecting high-frequency signal lines without significantly affecting signal integrity.
  • Stand-Off Voltage: The ESD9L5.0T5G has a stand-off voltage of 5.0V, making it ideal for a wide range of applications where this voltage level is critical for normal operation.
  • Single-Line Protection: This diode is capable of protecting one data or power line, providing flexibility in circuit design.
  • Compact SOD-923 Package: The small footprint of the SOD-923 package allows for space-saving circuit designs, which is particularly beneficial in compact electronic devices.
  • Lead-Free and RoHS Compliant: The product is environmentally friendly, complying with current RoHS directives, and is lead-free, making it suitable for use in all global markets.

Applications

The ESD9L5.0T5G is perfect for a variety of applications where ESD protection is critical. It is commonly used in:

  • USB interfaces
  • Audio/Video inputs
  • Mobile handsets
  • Portable electronics
  • Power supply lines

ON Semiconductor's commitment to quality ensures that the ESD9L5.0T5G diode is a reliable choice for designers looking to enhance the durability and longevity of their electronic products. With its excellent ESD protection capabilities, the ESD9L5.0T5G is an essential component for any application where electronic components are at risk of damage from electrostatic discharge.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Phoenix Contact
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2,275+ $0.0220 $50.0500
5,560+ $0.0180 $100.0800
8,575+ $0.0175 $150.0625
11,835+ $0.0169 $200.0115
15,340+ $0.0163 $250.0420
20,410+ $0.0147 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 2275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess