EN
  • EN
  • DE

ESDL2031MX4T5G

Part No ESDL2031MX4T5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description ENCAPSULATED DSN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 4V (Max)
Voltage - Breakdown (Min) 5.1V
Voltage - Clamping (Max) @ Ipp 7.4V
Current - Peak Pulse (10/1000µs) 9.75A (8/20µs)
Power - Peak Pulse 72W
Power Line Protection No
Applications HDMI, USB
Capacitance @ Frequency 0.4pF @ 1MHz
Temperature Range - Operating -55°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 0201 (0603 Metric)
Supplier Device Package 2-DFN (0.6x0.3)
Base Product Number ESDL2031
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1109298-ESDL2031MX4T5G
Ultra Librarian 3D Model Ultra Librarian ESDL2031MX4T5G CAD Model

Description

ON Semiconductor ESDL2031MX4T5G Product Overview

The ESDL2031MX4T5G from ON Semiconductor is a cutting-edge, ultra-low capacitance ESD protection device designed to shield sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. This robust component is a perfect fit for high-speed data lines and applications where signal integrity is paramount.

Key Features

  • Ultra-Low Capacitance: With a capacitance of just 0.2 pF, the ESDL2031MX4T5G ensures minimal signal attenuation, making it ideal for protecting high-speed data lines without compromising data integrity.
  • ESD Protection: It provides robust ESD protection of > 25 kV, safeguarding sensitive circuitry from electrostatic discharges that can cause irreparable damage.
  • Low Clamping Voltage: The low clamping voltage feature ensures that the transient voltage spikes are clamped to a safe level, providing superior protection for sensitive electronics.
  • Small Form Factor: Housed in a compact SOT-723 package, the ESDL2031MX4T5G is designed for space-constrained applications, enabling designers to incorporate ESD protection without compromising on board space.
  • High Surge Capability: Its high surge capability ensures the device can handle transient voltage spikes, providing reliable protection against surges.

Applications

The ESDL2031MX4T5G is suitable for a wide range of applications, particularly where high-speed signal lines require ESD protection without affecting performance. Common applications include:

  • USB 2.0 and 3.0 interfaces
  • HDMI and DisplayPort interfaces
  • Thunderbolt ports
  • Antenna lines
  • Mobile handsets and portable electronics
  • High-speed data lines in consumer and computing applications

ON Semiconductor's ESDL2031MX4T5G is an essential component for designers looking to enhance the durability and longevity of their electronic products. Its combination of ultra-low capacitance, strong ESD protection, and compact footprint make it an excellent choice for protecting next-generation high-speed interfaces from the dangers of electrostatic discharge.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1407 $50.6520
870+ $0.1155 $100.4850
1,345+ $0.1119 $150.5055
1,850+ $0.1083 $200.3550
2,390+ $0.1047 $250.2330
3,200+ $0.0938 $300.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,780 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess