EN
  • EN
  • DE

293D106X0025D2WE3

Part No 293D106X0025D2WE3
Manufacturer Vishay
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815054-293D106X0025D2WE3
Ultra Librarian 3D Model Ultra Librarian 293D106X0025D2WE3 CAD Model

Description

The 293D106X0025D2WE3 is a solid tantalum chip capacitor manufactured by Vishay. It is designed for surface mounting on printed circuit boards (PCBs) and is widely used for decoupling, filtering, and bulk capacitance in various electronic circuits. This capacitor offers stable performance over a wide range of temperatures and frequencies.

Applications

  • Decoupling capacitor for integrated circuits
  • Filtering in power supplies
  • Bulk capacitance in DC-DC converters
  • Signal filtering in audio circuits
  • General-purpose capacitance in electronic circuits

Features

  • Solid tantalum capacitor
  • Surface mount device (SMD)
  • Molded case
  • Stable electrical characteristics
  • RoHS compliant

Benefits

  • Provides effective decoupling and filtering due to its low ESR (Equivalent Series Resistance)
  • Compact size for high-density PCB designs
  • Reliable performance over a wide temperature range
  • Long lifespan due to the inherent stability of tantalum capacitors
  • Environmentally friendly due to RoHS compliance

Additional Details

The 293D106X0025D2WE3 has a capacitance value of 10µF and a voltage rating of 25V. Its tolerance is typically ±10% or ±20%. The operating temperature range is usually -55°C to +125°C, making it suitable for harsh environments. The ESR value is a critical parameter that affects the capacitor's performance in high-frequency applications; lower ESR values lead to better filtering and decoupling. The device is typically available in standard EIA case sizes, which allows for easy placement and soldering using standard SMT equipment. It's recommended to follow manufacturer's guidelines for soldering reflow profiles to ensure optimal performance and reliability.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess