EN
  • EN
  • DE

ESDONCAN1LT1G

Part No ESDONCAN1LT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 24VWM 50VC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 2
STAND-OFF Voltage (Vwm) 24V (Min)
Minimum Breakdown Voltage 26.2V
Max Clamping Voltage 50V
Peak Pulse Current(Ippm) 3A (8/20μs)
Applications Automotive, CAN
Capacitance @ Frequency 10pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 1037179-ESDONCAN1LT1G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ESDONCAN1LT1G CAD Model

Description

ON Semiconductor ESDONCAN1LT1G – ESD Protection Diode

The ESDONCAN1LT1G from ON Semiconductor is a robust ESD protection diode designed to safeguard high-speed data lines and communication buses from electrostatic discharge (ESD) and other voltage-induced transient events. This component is specifically engineered to protect systems adhering to the CAN (Controller Area Network) protocol, making it an ideal choice for automotive applications, industrial networks, and any environment where reliable data transmission is critical.

Key Features

  • ESD Protection: Offers exceptional protection against ESD, withstanding ESD strikes of ±24kV (air discharge) and ±12kV (contact discharge) as per the IEC 61000-4-2 standard.
  • Low Capacitance: The device features low line capacitance, typically 12 pF, which ensures signal integrity for high-speed data lines without significant attenuation or distortion.
  • Low Clamping Voltage: With a low clamping voltage, the ESDONCAN1LT1G effectively protects sensitive circuit components by limiting the voltage during transient events.
  • Single-Line Protection: Designed to protect one line, it can be easily implemented in systems that require individual line protection for enhanced design flexibility.
  • SOT-23 Package: Encased in a small SOT-23 package, the diode is suitable for space-constrained applications while providing a reliable solution for surface mount technology (SMT).
  • Automotive Qualified: The device is qualified for automotive applications, meeting the stringent requirements of the AEC-Q101 standard.

Applications

The ESDONCAN1LT1G is versatile and can be deployed in a variety of settings that require robust ESD protection. Its primary applications include:

  • Automotive networks, particularly in CAN bus systems where data integrity and system reliability are paramount.
  • Industrial control systems, where it can protect against the harsh electrical environments typically found in manufacturing and processing facilities.
  • Any other applications that utilize CAN interfaces and require stringent protection against electrostatic discharge and other transient voltage events.

In summary, ON Semiconductor's ESDONCAN1LT1G is a high-performance ESD protection diode that provides reliable, high-speed data line protection in a compact form factor, making it an excellent choice for safeguarding CAN bus systems against the damaging effects of ESD and other transient voltages.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
890+ $0.0562 $50.0180
2,170+ $0.0461 $100.0370
3,360+ $0.0447 $150.1920
4,630+ $0.0432 $200.0160
5,985+ $0.0418 $250.1730
8,000+ $0.0375 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87,070 pieces
MOQ: 890 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess