EN
  • EN
  • DE
  • IT

FAN48630UC33X

Part No FAN48630UC33X
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST PROG 1.5A 16WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 49 Weeks
Features Boost Switching Regulator IC Positive Programmable 3.3V, 3.49V 1 Output 1.5A (Switch) 16-UFBGA, WLCSP
Manufacturer ON Semiconductor
Series TinyBoost®
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-UFBGA, WLCSP
Case / Package 16-WLCSP (1.78x1.78)
Family Name FAN48630
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FAN48630UC33XDKR, FAN48630UC33XTR, FAN48630UC33XCT, FAN48630UC33X-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918897-FAN48630UC33X
Ultra Librarian 3D Model Ultra Librarian FAN48630UC33X CAD Model

Description

Introducing the FAN48630UC33X from ON Semiconductor

The FAN48630UC33X is a cutting-edge, tiny, integrated synchronous boost converter from ON Semiconductor, specifically designed to meet the power management requirements of the latest portable and wearable devices. This innovative component is engineered to provide a high-efficiency power conversion, which is essential for extending battery life and ensuring consistent performance in compact electronics.

Key Features of the FAN48630UC33X

  • High Efficiency: The device boasts a high efficiency of up to 96%, which is achieved through the integration of a low resistance N-Channel MOSFET and a P-Channel synchronous rectifier.
  • Compact Size: With a small footprint, the FAN48630UC33X is ideal for space-constrained applications. Its compact form factor makes it a perfect fit for portable devices where real estate is at a premium.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility and the ability to tailor the power supply to the specific needs of the application.
  • Integrated Protections: The device features built-in over-temperature and over-current protection, ensuring reliable operation and safeguarding the device and the system it powers from potential damage.

Applications

The FAN48630UC33X is suitable for a wide variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Wearable Devices
  • Wireless Headsets and Earbuds
  • Smart Watches
  • Health and Fitness Monitors

Technical Specifications

The FAN48630UC33X operates over a wide input voltage range from 2.5V to 5.5V, making it versatile for use with various battery technologies. The device can deliver a continuous output current of up to 3A, ensuring ample power for demanding applications. Its adjustable output voltage can be set from 3.3V up to 5.1V, allowing designers to optimize performance for their specific circuit requirements. Moreover, the converter employs a 1.2MHz fixed switching frequency, which helps to minimize the size of external components.

In summary, the FAN48630UC33X from ON Semiconductor is a high-efficiency, flexible, and compact power solution that is an ideal choice for designers looking to enhance the power management system of their next-generation portable and wearable devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4381 $50.3815
280+ $0.3595 $100.6600
435+ $0.3483 $151.5105
595+ $0.3370 $200.5150
770+ $0.3258 $250.8660
1,030+ $0.2921 $300.8630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess