EN
  • EN
  • DE

FAN5092MTC

Part No FAN5092MTC
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28TSSOP / Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Voltage - Supply (Vcc/Vdd) 10.8V ~ 13.2V
Frequency - Switching 200kHz ~ 2MHz
Duty Cycle (Max) 90%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Phase Control, Power Good, Soft Start
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Base Product Number FAN5092
Standard Package 98 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 590664-FAN5092MTC
Ultra Librarian 3D Model Ultra Librarian FAN5092MTC CAD Model

Description

The FAN5092MTC from ON Semiconductor is a versatile and efficient integrated circuit designed for power management applications. This high-performance, multi-phase buck converter is engineered to meet the rigorous power requirements of modern microprocessors and other advanced electronic components.

Key Features:

  • Multi-phase Power Conversion: The FAN5092MTC supports multi-phase power conversion, which significantly improves the performance by reducing the current per phase, leading to lower losses and better thermal management.
  • High-Efficiency Operation: Designed with efficiency in mind, this device ensures minimal power loss during operation, which is critical for maintaining system reliability and performance over time.
  • Precision Voltage Regulation: It provides precise voltage regulation, which is essential for sensitive electronic components, ensuring stable operation and prolonging the life of the end product.
  • Programmable Switching Frequency: With a programmable switching frequency, the FAN5092MTC allows designers to optimize the performance of their power supply for specific applications.
  • Adaptive Voltage Positioning (AVP): The inclusion of AVP helps to improve transient response and maintain a stable output voltage under dynamic load conditions.
  • Overcurrent Protection: Built-in overcurrent protection safeguards the device and the system it powers from damage due to excessive current draw.

Applications:

The FAN5092MTC is ideal for a range of applications where efficient and reliable power conversion is necessary. This includes, but is not limited to:

  • High-performance desktops and server motherboards
  • Graphics cards and workstations
  • Embedded systems
  • Telecommunication equipment
  • Networking hardware

Technical Specifications:

With a broad input voltage range and the ability to drive multiple synchronous-rectified buck converter stages, the FAN5092MTC is a flexible solution that can be tailored to meet the needs of various high-demand systems. Its thermally enhanced package ensures reliable operation even in environments with elevated temperatures.

For detailed technical specifications, reference designs, and application notes, customers should consult the datasheet and technical documentation provided by ON Semiconductor.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess