EN
  • EN
  • DE

FAN53200UC44X

Part No FAN53200UC44X
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK PROG 5A 20WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr ON Semiconductor
Series TinyBuck®
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Programmable
Number of Outputs 1
Voltage - Input (Min) 2.5V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 1.39V
Current - Output 5A
Frequency - Switching 2.4MHz
Synchronous Rectifier Yes
Mounting Type Surface Mount
Package / Case 20-UFBGA, WLCSP
Supplier Device Package 20-WLCSP (1.96x1.56)
Base Product Number FAN53200
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 871486-FAN53200UC44X
Ultra Librarian 3D Model Ultra Librarian FAN53200UC44X CAD Model

Description

ON Semiconductor FAN53200UC44X - High-Efficiency, Synchronous Step-Down DC/DC Converter

The FAN53200UC44X from ON Semiconductor is a cutting-edge, synchronous step-down DC/DC converter designed for a wide array of applications requiring a high-efficiency power solution. This compact, integrated circuit is optimized to deliver a continuous load current of up to 3A, making it ideal for powering the latest generation of processors, FPGAs, DSPs, and other power-sensitive components in portable and fixed electronics.

Key Features:

  • High Efficiency: With its advanced synchronous rectification and proprietary switching topology, the FAN53200UC44X achieves exceptional efficiency, reducing power loss and improving battery life in portable applications.
  • Output Voltage Range: The device supports a wide output voltage range, adjustable from 0.6V to VIN, providing the flexibility needed to power a variety of low-voltage circuits.
  • Small Footprint: Packaged in a compact 16-lead, 4x4mm WQFN, the FAN53200UC44X is designed for space-constrained applications, enabling sleek and compact end-product designs.
  • Integrated MOSFETs: The inclusion of high-side and low-side MOSFETs reduces external component count, simplifies the design process, and saves board space.
  • Programmable Switching Frequency: The switching frequency is programmable from 1MHz to 4MHz, allowing designers to optimize the balance between efficiency and external component size.
  • Power Good Indicator: A 'power good' output indicator provides a simple means of sequencing and monitoring the health of the power supply.

Applications:

The versatile FAN53200UC44X is suitable for a broad range of applications, including:

  • Portable Devices
  • Networking Equipment
  • Storage Systems
  • Set-Top Boxes
  • Computing Devices
  • Point-of-Load Conversions

With its advanced features and high performance, the ON Semiconductor FAN53200UC44X is a superb choice for designers looking to enhance power efficiency and reliability in their next-generation electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7639 $53.4730
160+ $0.6268 $100.2880
250+ $0.6072 $151.8000
345+ $0.5876 $202.7220
445+ $0.5680 $252.7600
590+ $0.5093 $300.4870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess