EN
  • EN
  • DE

FAN53555UC03X

Part No FAN53555UC03X
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK PROG 5A 20WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 49 Weeks
Features Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 5A 20-UFBGA, WLCSP
Manufacturer ON Semiconductor
Series TinyBuck®
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-UFBGA, WLCSP
Case / Package 20-WLCSP (1.96x1.56)
Family Name FAN53555
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FAN53555UC03XTR, FAN53555UC03XDKR, FAN53555UC03XCT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918903-FAN53555UC03X
Ultra Librarian 3D Model Ultra Librarian FAN53555UC03X CAD Model

Description

ON Semiconductor FAN53555UC03X - Compact, Efficient Power Solution

The FAN53555UC03X from ON Semiconductor is a versatile and high-efficiency point-of-load (POL) voltage regulator designed to meet the rigorous power requirements of today's advanced electronics. This tiny, yet powerful, buck converter is part of ON Semiconductor's FAN53555 series, well-known for its exceptional performance in a compact form factor.

Key Features

  • High Efficiency: With an adaptive modulation scheme that enhances light-load efficiency, the FAN53555UC03X ensures minimal power loss and extends battery life in portable applications.
  • Wide Input Voltage Range: Operating from a 2.4V to 5.5V input voltage range, this device is flexible and can adapt to a variety of power sources.
  • Adjustable Output Voltage: The output voltage can be programmed from as low as 0.6V up to 1.39375V in 6.25mV increments, allowing for precise voltage regulation tailored to the needs of specific applications.
  • Compact Footprint: The FAN53555UC03X comes in a small, 16-bump, 2.15mm x 1.63mm Wafer-Level Chip-Scale Package (WLCSP), making it ideal for space-constrained applications.
  • High-Frequency Operation: With a switching frequency of up to 3MHz, this regulator allows the use of small external components, further reducing the overall solution size.

Applications

Designed for a wide range of applications, the FAN53555UC03X is particularly well-suited for:

  • Smartphones and Tablets
  • Wireless and DSL Modems
  • Portable Media Players
  • Networking and Telecom Equipment
  • Other Portable Devices requiring efficient power conversion

Performance and Reliability

The FAN53555UC03X is engineered for performance and reliability. It features over-temperature and over-current protection, ensuring safe operation under various conditions. The device's high efficiency and thermal management make it an ideal choice for applications that demand high performance in a small package.

Conclusion

ON Semiconductor's FAN53555UC03X is a powerful solution for designers looking to optimize power in compact electronic devices. Its efficiency, adjustable output, and small size make it a go-to choice for modern, power-sensitive applications.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5149 $59.2135
275+ $0.4225 $116.1875
425+ $0.4093 $173.9525
585+ $0.3962 $231.7770
755+ $0.3829 $289.0895
1,010+ $0.3433 $346.7330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,710 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess