EN
  • EN
  • DE

FAN53555UC05X

Part No FAN53555UC05X
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK PROG 5A 20WLCSP / 5 A, 2.4 MHz, Digitally Programmable TinyBuck Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Last Time Buy
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Programmable
Number of Outputs 1
Voltage - Input (Min) 2.5V
Maximum Input Voltage 5.5V
Voltage - Output (Min/Fixed) 0.6V
Maximum Output Voltage 1.23V
Current - Output 5A
Frequency - Switching 2.4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-UFBGA, WLCSP
Supplier Device Package 20-WLCSP (1.96x1.56)
Part Number Series FAN53555
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805282-FAN53555UC05X
Ultra Librarian 3D Model Ultra Librarian FAN53555UC05X CAD Model

Description

ON Semiconductor FAN53555UC05X: Compact, High-Efficiency Buck Regulator

The FAN53555UC05X from ON Semiconductor is a highly efficient, synchronous buck regulator that is specifically designed to meet the power management requirements of the latest portable and high-performance electronic devices. This advanced power solution is part of ON Semiconductor's TinyBuck® series, which is renowned for its compact footprint and high efficiency.

With an input voltage range of 2.4V to 5.5V, the FAN53555UC05X is versatile enough to operate from a single-cell lithium-ion battery or from other power supplies within its specified range. It delivers a fixed output voltage of 0.5V, which is ideal for low-voltage applications in computing, networking, and consumer electronics that require precise voltage regulation.

The regulator features a high switching frequency of up to 4MHz, allowing the use of small, low-cost external components. This high frequency combined with ON Semiconductor's proprietary architecture helps to achieve a very compact solution size, making the FAN53555UC05X an excellent choice for space-constrained applications. The device also includes an integrated high-side and low-side switch, which further enhances its efficiency and reduces the overall bill of materials.

One of the key benefits of the FAN53555UC05X is its high efficiency, which can reach up to 90% under certain conditions. This efficiency helps to minimize heat generation and power loss, thereby extending battery life in portable devices. Additionally, the device features a Power Save Mode, which improves efficiency at light loads and contributes to the extended battery life.

The FAN53555UC05X also incorporates a variety of protection features to ensure the safety and reliability of the end application. These include over-current protection, over-temperature protection, and under-voltage lockout. Furthermore, the device is fully programmable via an I2C-compatible interface, which allows for dynamic control of the output voltage, switching frequency, and other operational parameters.

In summary, the FAN53555UC05X buck regulator from ON Semiconductor offers a high-efficiency, compact, and flexible power management solution that is well-suited for a wide range of electronic devices. Its advanced features and programmability make it an ideal choice for designers looking to optimize their power systems for performance and space savings.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess