EN
  • EN
  • DE

FAN53555UC08

Part No FAN53555UC08
Manufacturer ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case QFN
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 730889-FAN53555UC08
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FAN53555UC08 CAD Model

Description

ON Semiconductor FAN53555UC08 TinyBuck® Regulator

The ON Semiconductor FAN53555UC08 is a highly efficient, small footprint, integrated synchronous buck regulator that incorporates advanced features to provide a cutting-edge power management solution. Designed to meet the rigorous demands of today's compact and energy-sensitive applications, the FAN53555UC08 is an ideal choice for portable devices, including smartphones, tablets, and other battery-operated electronics.

Key Features

  • High Efficiency: The device offers high efficiency over a wide load range, which is essential for maximizing battery life in portable applications.
  • Small Form Factor: Its compact 1.27mm x 0.87mm WLCSP (Wafer Level Chip Scale Package) minimizes the space required on the PCB, allowing for more flexible design options.
  • Versatile Output Voltage: The FAN53555UC08 provides a programmable output voltage from 0.6V to 1.39375V, in 6.25mV increments, making it suitable for powering a variety of low-voltage ICs.
  • Integrated MOSFETs: With high- and low-side MOSFETs integrated into the device, external components are minimized, simplifying the design and reducing overall system cost.
  • Advanced Power Management: The device features a Power Save Mode for light-load efficiency, reducing power consumption when the system is in standby or running under light loads.

Performance and Applications

The FAN53555UC08 operates at a fixed switching frequency of 3MHz, which allows the use of small, low-cost external components. This frequency also helps to avoid interference with sensitive RF and audio circuits commonly found in portable devices. The TinyBuck® regulator is designed to support a maximum continuous load current of up to 1.5A, making it capable of powering core voltages of high-performance processors and SoCs.

Safety features such as over-current protection, over-temperature protection, and under-voltage lockout ensure reliable operation under various conditions. These protections safeguard the device and the system it powers from potential damage caused by abnormal operating conditions.

The FAN53555UC08's combination of high efficiency, compact size, and advanced features make it an exemplary power solution for designers looking to optimize their power management systems in space-constrained and power-sensitive applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4100 $59.4500
345+ $0.3373 $116.3685
535+ $0.3269 $174.8915
735+ $0.3153 $231.7455
950+ $0.3049 $289.6550
1,270+ $0.2737 $347.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,310 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess