EN
  • EN
  • DE

FAN6248HDMX

Part No FAN6248HDMX
Manufacturer ON Semiconductor
Catalog PMIC - Power Supply Controllers, Monitors
Description LLC SR CONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 47 Weeks
Features Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SOIC
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name FAN6248
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918919-FAN6248HDMX
Ultra Librarian 3D Model Ultra Librarian FAN6248HDMX CAD Model

Description

Introducing the FAN6248HDMX from ON Semiconductor

The FAN6248HDMX is a cutting-edge solution from ON Semiconductor, designed to cater to the needs of modern power management systems. This innovative product is part of ON Semiconductor's extensive portfolio of power management devices, renowned for their reliability, efficiency, and performance.

Key Features

  • High Efficiency: The FAN6248HDMX offers exceptional energy efficiency, which is critical for reducing heat generation and power consumption in electronic devices.
  • Compact Design: With its small footprint, the device is ideal for space-constrained applications, allowing for more compact and streamlined designs.
  • Advanced Protection: It includes multiple protection features such as over-current, over-voltage, under-voltage, and thermal shutdown to ensure the safety and longevity of the end product.
  • Wide Operating Range: The device operates over a broad voltage range, making it versatile for use in various applications.
  • Low Quiescent Current: The FAN6248HDMX boasts a low quiescent current, which is beneficial for battery-powered devices, as it helps extend battery life.

Applications

The FAN6248HDMX is suitable for a diverse array of applications, including but not limited to:

  • Telecommunications equipment
  • Computing systems
  • Consumer electronics
  • Industrial controls
  • Portable and battery-powered devices

Technical Specifications

ON Semiconductor has engineered the FAN6248HDMX to meet stringent specifications, ensuring optimal performance for your power management needs. It operates at a high switching frequency, which enables the use of smaller external components, thus reducing overall system size and cost.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The FAN6248HDMX is manufactured with precision and is subjected to rigorous testing to guarantee that it meets the highest standards of quality and reliability that ON Semiconductor customers have come to expect.

Whether you are designing power supplies for consumer electronics or industrial systems, the FAN6248HDMX from ON Semiconductor offers the performance, efficiency, and reliability that modern electronic applications demand.

You May Also Be Interested in

Intersil
IC PWR SUPPLY CONTROLLER 16SOIC
Lowest to $2.3250
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
Analog Devices Inc.
IC PB ON/OFF CTRLR TSOT23-8
Lowest to $5.6285
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $27.0097
Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $2.3250
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.9014
Renesas Electronics America
IC PWM CONTROLLER PMBUS 48QFN
Lowest to $3.1022

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0002 $50.0100
125+ $0.8207 $102.5875
190+ $0.7951 $151.0690
260+ $0.7694 $200.0440
340+ $0.7438 $252.8920
450+ $0.6668 $300.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,353 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess