EN
  • EN
  • DE

FAN65004B

Part No FAN65004B
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 70V 6A 35PQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000502-FAN65004B
Win Source Part Number Cross
Manufacturer onsemi
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Ultra Librarian 3D Model Ultra Librarian FAN65004B CAD Model

Description

The FAN65004B from ON Semiconductor is a highly efficient, synchronous buck regulator that delivers exceptional performance for a wide range of applications. This advanced power solution is designed to convert a higher voltage input to a lower voltage output with maximum efficiency, making it ideal for systems that require a compact, energy-efficient power supply.

Key Features

  • Wide Input Voltage Range: The FAN65004B supports a broad input voltage range from 4.5V to 65V, accommodating a variety of power sources and ensuring versatility across different platforms.
  • High Output Current: It can deliver up to 8A of continuous output current, making it suitable for high-power applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to VIN, providing flexibility to meet the needs of different circuits and components.
  • High Efficiency: With an integrated synchronous rectification and advanced control architecture, the FAN65004B achieves high efficiency, reducing thermal stress and improving system reliability.
  • Integrated MOSFETs: The inclusion of high- and low-side MOSFETs simplifies design and reduces external component count.
  • Protection Features: Comprehensive protection features such as over-current protection (OCP), over-voltage protection (OVP), under-voltage lockout (UVLO), and thermal shutdown ensure the longevity and safe operation of the device.

Applications

The versatile nature of the FAN65004B makes it suitable for a wide array of applications, including:

  • Telecommunications equipment
  • Networking systems
  • Industrial platforms
  • Computing infrastructures
  • Consumer electronics

Design Support

ON Semiconductor provides robust design support for the FAN65004B, including evaluation boards, technical documentation, and application notes. This ensures designers can rapidly integrate the regulator into their designs with confidence and achieve optimal performance.

For engineers seeking a reliable and efficient power solution, the FAN65004B synchronous buck regulator from ON Semiconductor represents a premier choice, marrying performance with ease of use in a compact package.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7077 $62.7847
25+ $4.6832 $117.0800
39+ $4.5368 $176.9352
53+ $4.3905 $232.6965
69+ $4.2442 $292.8498
92+ $3.8052 $350.0784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,920 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess