EN
  • EN
  • DE

FAN6750MLMX

Part No FAN6750MLMX
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH / Converter Offline Topology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr ON Semiconductor
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number FAN6750
Standard Package 2,500 pcs
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1160737-FAN6750MLMX
Ultra Librarian 3D Model Ultra Librarian FAN6750MLMX CAD Model

Description

Introducing the FAN6750MLMX from ON Semiconductor

The FAN6750MLMX, crafted by the renowned ON Semiconductor, is a highly efficient, integrated Power Factor Correction (PFC) controller that is designed to deliver a compact and robust solution for a wide range of power supply applications. This innovative product is tailored to meet the rigorous demands of modern power management and is an ideal choice for those seeking to enhance the performance and reliability of their power systems.

Key Features

  • Highly Integrated Solution: The FAN6750MLMX integrates a number of key features to simplify design and reduce component count, including a startup circuit and protections against over-voltage, over-current, and feedback loop failure.
  • Advanced PFC Performance: With its critical conduction mode (CrM) operation, the FAN6750MLMX provides excellent power factor correction, low THD, and high efficiency, making it suitable for applications that require compliance with regulatory standards.
  • Energy Saving: The device's green-mode function ensures that power consumption is minimized during light-load or standby conditions, contributing to energy savings and compliance with energy efficiency requirements.
  • Versatile Application: This controller is designed for use in a variety of applications, including AC/DC adapters, power supplies for LCD and LED TVs, and lighting applications.

Technical Specifications

  • Package: Offered in a SOIC-8 package, the FAN6750MLMX is compact and suitable for space-constrained applications.
  • Voltage Range: It operates across a wide range of input voltages, accommodating various global standards and ensuring versatility in different market segments.
  • Protection Features: The device is equipped with multiple protection features to ensure the longevity and safety of the power supply, including brown-in and brown-out conditions.

Reliability and Quality

ON Semiconductor is committed to providing high-quality products, and the FAN6750MLMX is no exception. It is built to meet strict industry standards, ensuring reliable operation and longevity. Customers can trust in the robust design and performance of this PFC controller to keep their power systems running efficiently and effectively.

Conclusion

Whether for commercial or industrial applications, the FAN6750MLMX stands out as a versatile and efficient solution for power factor correction. Its integration of advanced features and protections into a single chip makes it a smart choice for designers looking to streamline their power supply designs while maintaining high performance and reliability.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess