EN
  • EN
  • DE

FAN7300G

Part No FAN7300G
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description IC CTRLR LCD BACK LT INV 20SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Applications LCD TV/Monitor
Current - Supply 8.5mA
Voltage - Supply 6V ~ 25V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-SSOP (0.173", 4.40mm Width)
Supplier Device Package 20-SSOP
Base Product Number FAN7300
Standard Package 70 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 590711-FAN7300G
Ultra Librarian 3D Model Ultra Librarian FAN7300G CAD Model

Description

ON Semiconductor FAN7300G Product Overview

The FAN7300G is a versatile and efficient power management integrated circuit (IC) designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This IC is specifically engineered to cater to the needs of complex power supply systems, making it a perfect choice for a variety of applications including LCD monitor power supplies, LCD TV power supplies, and other buck or boost converter designs.

Key Features

  • High Efficiency: The FAN7300G is designed to deliver high efficiency, which is crucial for reducing heat generation and improving the reliability of the end product.
  • Integrated PWM Controller: It comes with a built-in Pulse Width Modulation (PWM) controller that aids in providing stable and precise voltage regulation, ensuring the smooth operation of the device.
  • Multiple Protection Features: The device includes various protection features such as over-voltage protection, under-voltage lockout, over-current protection, and thermal shutdown, which safeguard the circuit from potential damage due to abnormal operating conditions.
  • Adjustable Operating Frequency: With an adjustable operating frequency range, the FAN7300G allows for flexible design options to meet specific application requirements.

Applications

The FAN7300G's versatile nature makes it suitable for a wide array of applications. It is particularly well-suited for:

  • AC-DC Converters
  • DC-DC Converters
  • Power Supplies for LCD Monitors and TVs
  • Adapters and Battery Chargers

Technical Specifications

The FAN7300G boasts impressive technical specifications that ensure its performance in demanding situations:

  • Operating Temperature Range: -40°C to +85°C
  • Soft-start Capability to Minimize Inrush Current
  • Low Startup Current
  • High-Voltage Startup
  • Frequency Modulation for Reduced EMI

ON Semiconductor's commitment to quality and performance is evident in the FAN7300G, making it an excellent choice for designers seeking a reliable and efficient power management solution. With its robust feature set and flexible application potential, the FAN7300G stands out as a top-tier component in the field of power management ICs.

You May Also Be Interested in

National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
NXP / Nexperia
PF1510
Lowest to $4.5143
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,980 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess