EN
  • EN
  • DE

FAN7311BM

Part No FAN7311BM
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description IC LCD BKLT INVERTER DRV 20SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features LCD TV/Monitor PMIC 20-SOIC
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range -25°C ~ 85°C
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name FAN7311
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 36
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918931-FAN7311BM
Ultra Librarian 3D Model Ultra Librarian FAN7311BM CAD Model

Description

ON Semiconductor FAN7311BM LCD Backlight Inverter Drive IC

The FAN7311BM from ON Semiconductor is a versatile and efficient LCD backlight inverter drive integrated circuit designed for driving CCFL (Cold Cathode Fluorescent Lamp) backlights, which are commonly used in LCD displays. This high-performance IC is well-suited for a wide range of applications, including notebook computers, desktop monitors, and industrial displays, where reliable and consistent screen illumination is essential.

The FAN7311BM provides a feature-rich solution for inverter control in LCD backlight systems. It integrates a full-bridge gate driver, which allows for direct driving of the external MOSFETs that form the inverter for the CCFL. The IC operates at a wide input voltage range, ensuring compatibility with various power supply specifications, and it is designed to drive multiple lamps with consistent brightness and performance.

Key features of the FAN7311BM include:

  • Built-in open lamp protection, which safeguards the circuit against abnormal operating conditions, such as when a lamp fails to ignite or when it is open.
  • Internal soft start functionality, which minimizes inrush current and extends the lifespan of the CCFLs by gradually increasing the lamp current during startup.
  • Dimming control capability, which allows the brightness of the backlight to be adjusted through either analog or PWM dimming methods, providing flexibility for different lighting requirements.
  • Over-voltage and under-voltage lockout protection, which ensures the stable operation of the IC under varying voltage conditions and prevents damage to the circuit.
  • Minimal external component count, which simplifies the circuit design and reduces the overall bill of materials for the backlight inverter system.

With its high efficiency and integrated protection features, the FAN7311BM ensures that the backlight system operates reliably over the lifespan of the LCD display. The IC's compact package and comprehensive functionality make it an excellent choice for designers looking to create sophisticated and durable backlight solutions.

ON Semiconductor's commitment to quality and performance is evident in the FAN7311BM, making it a trusted component for manufacturers and engineers in the field of display technology.

You May Also Be Interested in

Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess