EN
  • EN
  • DE

NCV360SNT1G

Part No NCV360SNT1G
Manufacturer ON Semiconductor
Catalog PMIC - Power Supply Controllers, Monitors
Description IC REG OVLO 20V 5TSOP / Power Supply Controller Overvoltage Protection Controller 5-TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Power Supply Controllers, Monitors
Manufacturer onsemi
Packaging Reel - TR
Applications Overvoltage Protection Controller
Voltage - Input 1.2V ~ 20V
Current - Supply 24 µA
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package SOT-23-5 Thin, TSOT-23-5
Supplier Device Package 5-TSOP
Base Product Number NCV360
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCV360SNT1G-ND,488-NCV360SNT1GDKR,488-NCV360SNT1GCT,488-NCV360SNT1GTR
Standard Package 3,000
Win Source Part Number 1317074-NCV360SNT1G
Ultra Librarian 3D Model Ultra Librarian NCV360SNT1G CAD Model

Description

The ON Semiconductor NCV360SNT1G is a precision, low dropout voltage regulator designed for optimal performance in automotive and industrial applications. This high-quality component is engineered to maintain a stable voltage level and is an excellent choice for systems that require a reliable power supply.

Key Features

  • Output Voltage: The NCV360SNT1G provides a fixed output voltage, which ensures a consistent power supply for sensitive electronic components.
  • Low Dropout: Its low dropout feature means that it can regulate the output voltage even when the input voltage is very close to the output voltage, minimizing power loss and improving efficiency.
  • High Accuracy: With a precision output, this voltage regulator maintains a stable voltage within a tight tolerance, which is vital for critical applications where voltage fluctuations can be detrimental.
  • Thermal Protection: The device includes thermal shutdown protection, which prevents damage from overheating, thus ensuring longevity and reliability.
  • Current Limiting: Built-in current limiting protects the voltage regulator and the downstream components from high current conditions.
  • Automotive Grade: As an automotive-grade component, the NCV360SNT1G is designed to withstand the rigorous conditions of automotive environments, including temperature extremes and vibration.
  • Package: It comes in a small, leadless SOT-23 package, making it suitable for space-constrained applications.

Applications

The NCV360SNT1G is ideal for a variety of applications, including but not limited to:

  • Automotive systems
  • Power supplies for microcontrollers and other sensitive electronics
  • Industrial control systems
  • Portable and battery-powered devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NCV360SNT1G is no exception. This component is manufactured to meet the highest standards of performance and reliability, ensuring that it can meet the needs of the most demanding applications.

You May Also Be Interested in

ON Semiconductor
Secondary Side Post Regulator for AC/DC and DC/DC Multiple Output Converters
Lowest to $3.2617
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Texas Instruments
GREEN Rectifier Controller Device | IC SECONDARY-SIDE CTRLR 8SOIC
Lowest to $0.4083
ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.9014
Fairchild/ON Semiconductor
IC MONITOR PC PS OUTPUT 14-SOP
Lowest to $0.4897
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
Renesas Electronics America
IC PWM CONTROLLER PMBUS 48QFN
Lowest to $3.1022
Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $54.1279
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4703 $51.7330
260+ $0.3859 $100.3340
405+ $0.3738 $151.3890
555+ $0.3618 $200.7990
715+ $0.3497 $250.0355
960+ $0.3135 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,189 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess