EN
  • EN
  • DE

FAN7621BSJ

Part No FAN7621BSJ
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW HALF-BRDG 16SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Topology Half-Bridge
Voltage - Start Up 12.5 V
Voltage - Supply (Vcc/Vdd) 10V ~ 25V
Duty Cycle 50%
Frequency - Switching Up to 300kHz
Power (Watts) 192 W
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features Frequency Control
Temperature Range - Operating -40°C ~ 130°C (TJ)
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SOP
Mounting Type Surface Mount
Base Product Number FAN7621
Standard Package 47 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 590772-FAN7621BSJ
Ultra Librarian 3D Model Ultra Librarian FAN7621BSJ CAD Model

Description

ON Semiconductor FAN7621BSJ Product Overview

The FAN7621BSJ is a sophisticated and versatile power management integrated circuit (IC) designed and manufactured by ON Semiconductor. This particular component is engineered to facilitate the development of highly efficient and reliable switch mode power supplies (SMPS), which are essential in a wide array of electronic applications. The FAN7621BSJ is particularly suitable for use in power converters that require power factor correction (PFC).

Key Features

  • Power Factor Correction: The FAN7621BSJ integrates critical functions for active power factor correction, enabling it to deliver power with minimal losses and reduced harmonic distortion.
  • Brownout Protection: This IC is equipped with a brownout protection feature that safeguards the power supply during periods of low input voltage, ensuring consistent performance and reliability.
  • Over-Voltage Protection: The built-in over-voltage protection circuit helps prevent damage to the power supply and connected devices in the event of voltage spikes.
  • Frequency Modulation: To minimize electromagnetic interference (EMI), the FAN7621BSJ employs frequency modulation, allowing for smoother operation in noise-sensitive environments.
  • Green Mode Operation: With an emphasis on energy efficiency, the IC features a green mode that reduces power consumption during light-load conditions, making it an environmentally friendly choice.

Applications

The versatility of the FAN7621BSJ makes it an excellent choice for a wide range of applications, including:

  • Flat Panel Display TVs
  • Desktop and Notebook PCs
  • Industrial Power Systems
  • Telecom Power Supplies
  • LED Lighting Systems

Technical Specifications

The FAN7621BSJ IC comes in a compact 16-lead SOP form factor, which allows for easy integration into various circuit designs. It operates over a wide voltage range and is designed to handle high power levels, making it a robust choice for demanding applications.

Conclusion

With its combination of power factor correction, advanced protection features, and energy-saving capabilities, the FAN7621BSJ from ON Semiconductor is an ideal solution for designers looking to create efficient and reliable power supplies for modern electronic devices. Its performance and feature set ensure that end products meet the stringent requirements for energy efficiency and electrical performance.

You May Also Be Interested in

Infineon Technologies
20kHz~24kHz 10V~25.5V 800V Flyback DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $2.0374
Shenzhen Sunmoon Microelectronics Co., Ltd.
Converter Offline Buck Topology 60kHz DIP-8
Lowest to $0.4399
Chengdu Chip-Rail Microelectronics Co., Ltd.
60kHz~70kHz 300mW 10V~23V Flyback SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1173
Infineon Technologies
100kHz 39W 10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $5.8209
Infineon Technologies
TO-220-5 Special Purpose Regulators RoHS
Need more? Email Us
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
Lowest to $0.6986
Chipown
200mA 820V 3.3V~24V SOP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2246
STMicroelectronics
ADVANCED QUASI-RESONANT OFFLINE
Need more? Email Us
Bright Power
Converter Offline Buck Topology SOT-33-5
Lowest to $0.1165

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9413 $61.1845
150+ $0.7727 $115.9050
235+ $0.7484 $175.8740
320+ $0.7242 $231.7440
415+ $0.6999 $290.4585
555+ $0.6283 $348.7065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess