EN
  • EN
  • DE

RR255LA-400 TR

Part No RR255LA-400 TR
Manufacturer Rohm Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 183942-RR255LA-400 TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RR255LA-400 TR CAD Model

Description

The RR255LA-400 TR is a leaded resistor manufactured by Rohm Semiconductor. The 'TR' suffix typically indicates that the resistor is supplied in tape and reel packaging, which is suitable for automated assembly processes. It is designed for general-purpose applications where a reliable and cost-effective resistor is needed. These resistors are commonly used in various electronic circuits for current limiting, voltage division, and other basic functions.

Applications:

  • Automated assembly lines
  • General purpose electronic circuits
  • Power supplies
  • Consumer electronics
  • Lighting applications

Features:

  • Leaded construction: Allows for easy through-hole mounting on printed circuit boards.
  • Carbon film resistive element: Provides a good balance of performance and cost.
  • Wide resistance range: Available in a variety of resistance values to suit different applications.
  • Flame retardant coating: Enhances safety by preventing the spread of fire.
  • Tape and reel packaging: Suitable for automated pick-and-place assembly.
  • RoHS compliant: Environmentally friendly, lead-free construction.

Benefits:

  • Cost-effective: Provides a low-cost solution for basic resistor needs.
  • Easy to use: Leaded construction simplifies assembly and soldering.
  • Reliable performance: Delivers stable resistance values under normal operating conditions.
  • Wide availability: Readily available from various distributors.
  • Flame retardant: Enhances safety in electronic devices.
  • Efficient assembly: Tape and reel packaging reduces assembly time and cost in automated production.

Additional Details:

The RR255LA-400 TR has a resistance value of 40 Ohms. The carbon film resistor is designed for through-hole mounting, with the added benefit of tape and reel packaging for automated assembly. Carbon film resistors like the RR255LA-400 provide a good balance of cost and performance for general-purpose applications. Rohm Semiconductor is a reputable manufacturer, and the RR255LA-400 TR is a reliable choice for basic resistor needs, especially in high-volume production environments.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess